EN
  • EN
  • DE

LP2989AIMM-5.0

Part No LP2989AIMM-5.0
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 5V 500MA 8VSSOP / Micropower/Low Noise, 500 mA Ultra Low-Dropout Regulator For Use with Ceramic Output Capacitors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Part Status Obsolete (End Of Life)
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 16V
Voltage - Output (Min/Fixed) 5V
Maximum Dropout Voltage 0.65V at 500mA
Current - Output 500mA
Current - Quiescent (Iq) 175μA
Current - Supply (Maximum) 9mA
PSRR 60dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-VSSOP
Part Number Series LP2989
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 806964-LP2989AIMM-5.0
Ultra Librarian 3D Model Ultra Librarian LP2989AIMM-5.0 CAD Model

Description

Product Overview: Texas Instruments LP2989AIMM-5.0

The Texas Instruments LP2989AIMM-5.0 is a high-performance, low-dropout regulator designed for maintaining a stable 5V output with superior accuracy. This voltage regulator is part of the LP2989 series, which is widely recognized for its high current and low noise characteristics, making it an ideal choice for sensitive RF and analog circuitry that requires a clean power supply.

Key Features

  • Output Voltage: Precisely regulated 5V output with an impressive accuracy of ±0.5% at room temperature and ±1% over the full operating temperature range.
  • Dropout Voltage: Low dropout performance with a typical value of 280mV at full load (500mA), which ensures efficient operation even when the input voltage is close to the output voltage.
  • Current Capacity: Capable of supplying up to 500mA of output current, sufficient for a wide range of applications.
  • Noise Reduction: Includes a noise bypass pin that allows the use of an external capacitor to reduce output noise, making it perfect for noise-sensitive applications.
  • Thermal Protection: Integrated thermal shutdown protection to safeguard the device under extreme operating conditions.
  • Package: Available in an 8-pin VSSOP (MSOP) package that is both space-efficient and suitable for automated assembly processes.

Applications

The LP2989AIMM-5.0 is versatile and can be used in a variety of applications, including:

  • Portable and battery-powered electronics
  • RF applications such as cellular phones, radios, and GPS devices
  • High-end audio and precision analog systems
  • Microcontroller or microprocessor power supplies
  • Post-regulation for switching power supplies

Quality and Reliability

As with all Texas Instruments products, the LP2989AIMM-5.0 is manufactured to high standards of quality and reliability. It is designed to meet the rigorous demands of the industrial and consumer markets, ensuring a reliable power solution for your electronic devices.

Ordering Information

For ordering, the product is available under the part number LP2989AIMM-5.0. Additional options, including different output voltages and package types, are available in the LP2989 product family to suit various application requirements.

Please refer to the Texas Instruments datasheet for detailed specifications and application notes to ensure proper usage and integration into your design.

You May Also Be Interested in

Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.8808 $55.1656
16+ $6.4663 $103.4608
24+ $6.2643 $150.3432
33+ $6.0622 $200.0526
43+ $5.8601 $251.9843
58+ $5.2539 $304.7262
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 266 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess