EN
  • EN
  • DE

LP2994MX/NOPB

Part No LP2994MX/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REGULATOR DDR TERM 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Applications Converter, DDR
Voltage - Input 2.2 V to 5.5 V
Number of Outputs 1
Temperature Range - Operating 0°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1056366-LP2994MX/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LP2994MX/NOPB CAD Model

Description

Product Overview: LP2994MX/NOPB

The LP2994MX/NOPB is a high-performance, low-dropout linear regulator designed and manufactured by Texas Instruments. This component is specifically engineered to maintain a stable and clean power supply for noise-sensitive applications, such as analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and other precision devices. The LP2994MX/NOPB is an ideal choice for systems that require a low voltage, highly accurate power source.

This regulator offers an impressive dropout voltage of just 285mV at full load, which makes it highly efficient in stepping down input voltages to the desired output level with minimal power loss. It is capable of supplying an output current of up to 250mA, which is sufficient for a wide range of low-power applications. The output voltage is adjustable from 1.5V to 5V, providing flexibility for designers to use it in various circuit configurations.

The LP2994MX/NOPB comes in a compact, surface-mountable 8-pin SOIC package, which makes it suitable for space-constrained applications. Texas Instruments has also ensured that this product is RoHS compliant and lead-free (NOPB stands for 'No Lead (Pb)'), making it an environmentally friendly choice for modern electronic designs.

One of the key features of the LP2994MX/NOPB is its low noise performance, which is critical for maintaining signal integrity in precision circuits. The device includes a noise bypass pin that allows the use of an external capacitor to further reduce output noise. Additionally, it includes thermal shutdown and current limit protection features to safeguard the device and the system from excessive temperatures and overcurrent conditions.

The LP2994MX/NOPB is a reliable and versatile linear regulator that offers excellent performance for a variety of applications. Its combination of low dropout voltage, adjustable output, and low noise makes it a preferred choice for designers who require a stable power supply solution without compromising on efficiency and accuracy.

You May Also Be Interested in

STMicroelectronics
IC REG CTRLR VR12 2OUT 56VFQFPN
Lowest to $3.8660
Texas Instruments
IC REG CONV RF PWR 1OUT 16USMD
Need more? Email Us
STMicroelectronics
IC REG CTRL VR11.1 1OUT 40VFQFPN
Lowest to $0.9545
Intersil
SWITCHING CONTROLLER
Need more? Email Us
STMicroelectronics
IC REG CTRLR 3OUT POWERSSO-36
Lowest to $0.8582
Intersil
DUAL SWITCHING CONTROLLER
Need more? Email Us
Maxim Integrated
QUICK-PWM MASTER CONTROLLER
Lowest to $7.3573
STMicroelectronics
IC CONTROLLER SGL PHASE / * Voltage Regulator IC Output
Lowest to $4.0344
Maxim Integrated
DUAL-PHASE, QUICKPWM CONTROLLERS
Lowest to $10.1866

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess