EN
  • EN
  • DE
  • IT

LP2995M

Part No LP2995M
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC REGULATOR DDR TERM 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Texas Instruments
Package Tube
Product Status Not For New Designs
Applications DDR Terminator
Current - Supply 250µA
Voltage - Supply 2.2V ~ 5.5V
Temperature Range - Operating 0°C ~ 125°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number LP2995
Standard Package 95 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 188701-LP2995M
Ultra Librarian 3D Model Ultra Librarian LP2995M CAD Model

Description

The LP2995M is an advanced, high-performance product from Texas Instruments, a global leader in semiconductor design, manufacturing, and supply. This product is a linear regulator specifically designed for supplying the low voltage, high current requirements of modern microprocessors.

  • Output Voltage: 1.5V (fixed) or adjustable between 1.3V and 3.5V
  • Output Current: 1.5A
  • Features: Fast transient response, high thermal stability, shutdown mode, current limit, thermal shutdown, compact SOIC package, RoHS compliant

The LP2995M is a versatile choice for high-speed digital circuits and power-sensitive applications, offering a reliable and efficient solution.

You May Also Be Interested in

Diodes Incorporated
HEATER CONTROLLER DIP-8 / Heating Controller PMIC 8-DIP
Need more? Email Us
Texas Instruments
ISOLATED FEEDBACK GENERATOR, CDI
Lowest to $1.6542
Microchip Technology
IC SWITCHING REGULATOR TO66
Need more? Email Us
Freescale Semiconductor - NXP
INTEGRATED POWER MANAGEMENT TO 3
Lowest to $5.6478
Richtek USA Inc.
IC POWER MANAGEMENT / PMIC
Lowest to $27.3984
Texas Instruments
IC XFRMR DRVR NCH 350MA SOT23-5
Lowest to $0.5940
Richtek USA Inc.
IC 7CH PMIC FOR CAMERA WQFN-40
Lowest to $2.7139
Diodes Incorporated
DUAL VOLTAGE HEAT CONTROLLER / PMIC
Lowest to $11.6696
Diodes Incorporated
HEATER CONTROLLER DIP-8 / Heating Controller PMIC 8-DIP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1347 $56.7350
110+ $1.0629 $116.9190
165+ $1.0270 $169.4550
235+ $0.9551 $224.4485
305+ $0.9193 $280.3865
385+ $0.8833 $340.0705
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess