EN
  • EN
  • DE

LP2998QMRE/NOPB

Part No LP2998QMRE/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC CONV DDR DDR2 DDR3 8SOPWRPAD / DDR Termination Regulator 2.2V to 5.5V Automotive 8-Pin HSOP EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Packaging Reel package
Applications Converter, DDR
Voltage - Input 2.2 V ~ 5.5 V
Number of Outputs 1
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-PowerSOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SO PowerPad
Win Source Part Number 779718-LP2998QMRE/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LP2998-Q1
Introduction Date December 14, 2013
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LP2998QMRE/NOPB CAD Model

Description

The LP2998QMRE/NOPB is a specialized power management integrated circuit (PMIC) designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This device is specifically engineered to meet the needs of high-performance digital applications, particularly those requiring clean and stable power for noise-sensitive circuits.

Key Features

  • DDR Termination Regulator: The LP2998QMRE/NOPB provides a sink/source double data rate (DDR) termination voltage regulator that is capable of delivering a high level of accuracy and stability.
  • Low Noise and High PSRR: It features low output voltage noise and high power supply rejection ratio (PSRR), making it ideal for providing a clean termination voltage to DDR memory systems.
  • VTTREF Buffered Reference: This product includes a VTTREF buffered reference output that tracks half the supply voltage (VDDQ). This is crucial for maintaining the integrity of the memory signal levels.
  • Thermal Shutdown: The LP2998QMRE/NOPB is equipped with a thermal shutdown feature, enhancing the safety and reliability of the device under high-temperature conditions.

Applications

The device is widely used in computing and storage applications where stable memory operation is critical. This includes:

  • Desktop computers
  • Laptops and notebooks
  • Servers
  • Workstations
  • High-performance computing (HPC) systems

Quality and Reliability

As with all Texas Instruments products, the LP2998QMRE/NOPB is built to high-quality standards. It is offered in a 24-lead QFN package and is characterized for operation from -40°C to 85°C. The NOPB designation indicates that the product is lead-free and RoHS compliant, adhering to environmental standards.

Ordering and Packaging

TI’s LP2998QMRE/NOPB comes in tape and reel packaging, facilitating efficient handling and assembly during the manufacturing process. Its industry-standard footprint and pinout make it easy to design into new and existing platforms.

For detailed technical specifications, application notes, and support resources, customers can visit the Texas Instruments website or contact their local TI sales office.

You May Also Be Interested in

Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Lowest to $0.6373
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $2.9383
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Need more? Email Us
Renesas Electronics America
IC VOLTAGE REGULATOR
Lowest to $6.5292
Analog Devices Inc.
IC REG FLASH MEM 1OUT 8SOIC
Lowest to $17.4627
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $3.8611
ON Semiconductor
IC REG CONV MOBILE 5OUT 24QSOP
Lowest to $2.9614
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Lowest to $1.3097
Renesas Electronics America
VR13HC 2OUT/8PH DIGITAL CONTROLL
Lowest to $64.0299

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1202 $50.8848
58+ $1.7397 $100.9026
90+ $1.6853 $151.6770
123+ $1.6310 $200.6130
159+ $1.5766 $250.6794
213+ $1.4135 $301.0755
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,850 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess