EN
  • EN
  • DE

LP339NE4

Part No LP339NE4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description LM Series 36 V 250 nA Through Hole Single Supply Quad Comparator - PDIP-14
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package PDIP
Input Bias Current 25 nA
Input Offset Voltage (Vos) 5 mV
Lead Free Yes
Max Dual Supply Voltage 15 V
Max Input Current 25 nA
Maximum Operating Temperature 70 °C
Max Supply Current 2 mA
Max Supply Voltage 30 V
Min Dual Supply Voltage 1.5 V
Min Operating Temperature 0 °C
Min Supply Voltage 3 V
Mount Through Hole
Nominal Supply Current 100 µA
Number of Channels 4
Number of Elements 4
Number of Pins 14
Output Current 30 mA
Output Current per Channel 20 mA
Quiescent Current 100 µA
Radiation Hardening No
Response Time 8 µs
RoHS Compliant
Type General Purpose
Voltage Gain 113.98 dB
Weight 927.99329 mg
Win Source Part Number 962309-LP339NE4
Categories Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LP339NE4 CAD Model

Description

The LP339NE4 from Texas Instruments is a remarkable quad differential comparator designed to operate over a wide range of power supply voltages, including single and dual supplies. This component is widely used in various applications for its ability to compare the relative voltages of two inputs and provide a digital output to indicate the comparison result.

Key Features

  • Wide Voltage Range: The LP339NE4 can function with a single power supply ranging from 2V to 36V or dual supplies of ±1V to ±18V, making it incredibly versatile for different circuit configurations.
  • Low Power Consumption: With its low power design, this comparator is ideal for battery-powered devices and other applications where power efficiency is critical.
  • Open Collector Outputs: The open collector outputs allow wired-AND connections and enable the possibility to connect outputs from several comparators to a single bus line.
  • Input Offset Voltage: It features a low input offset voltage, which enhances its accuracy and reliability in precision applications.
  • Response Time: The device boasts a fast response time, which is vital for applications requiring quick decision-making capabilities.

Applications

The LP339NE4 is suitable for a wide range of applications, including:

  • Limit comparators
  • Simple analog to digital converters
  • Voltage monitors
  • Alarm and warning systems
  • Motor control
  • Window comparators

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability. The LP339NE4 is no exception, as it is built to meet the high standards expected of TI products. It is designed to withstand the rigors of industrial environments and is suitable for commercial-grade applications.

Conclusion

The LP339NE4 from Texas Instruments stands out as a robust and reliable component for designers looking to incorporate a versatile comparator into their electronic designs. With its wide voltage range, low power consumption, and fast response time, this product is an excellent choice for a multitude of applications where precision and efficiency are paramount.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8440 $50.6400
145+ $0.6926 $100.4270
225+ $0.6709 $150.9525
310+ $0.6493 $201.2830
400+ $0.6276 $251.0400
535+ $0.5627 $301.0445
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 70,950 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess