EN
  • EN
  • DE

LP3470IM5X-4.8

Part No LP3470IM5X-4.8
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC CIRCUIT TNY PWR RESET SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 1 ms Minimum
Voltage - Threshold 4.8V
Temperature Range - Operating -40°C to 85°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1056386-LP3470IM5X-4.8
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LP3470IM5X-4.8 CAD Model

Description

Overview of Texas Instruments LP3470IM5X-4.8

The Texas Instruments LP3470IM5X-4.8 is a precision micro-power voltage supervisor designed to maintain the integrity of power supplies and systems. This device is an essential component for applications that require a stable and reliable operation, particularly in the event of power fluctuations or failures.

Key Features

  • Voltage Monitoring: The LP3470IM5X-4.8 actively monitors the supply voltage and maintains a reset signal until the system voltage reaches the stable threshold of 4.8V, ensuring the system powers up in a controlled manner.
  • Low Power Consumption: With its micro-power design, this voltage supervisor is optimized for battery-powered and low-power applications, contributing to extended system battery life.
  • Reset Time Delay: The built-in delay feature allows the system processor to fully initialize before the reset signal is de-asserted, preventing system instability during power-up.
  • Compact SOT-23 Package: The device comes in a small SOT-23 package, making it ideal for space-constrained applications without compromising performance.
  • High Accuracy: The LP3470IM5X-4.8 provides high accuracy in monitoring the threshold voltage, which is critical for sensitive electronic equipment.

Applications

The versatility of the LP3470IM5X-4.8 allows it to be used in a wide range of applications, including:

  • Portable electronics
  • Microcontrollers and digital systems
  • Data storage systems
  • Medical devices
  • Industrial controls

Quality and Reliability

As a product from Texas Instruments, the LP3470IM5X-4.8 is backed by the company's commitment to quality and reliability. TI's rigorous testing and quality control measures ensure that this voltage supervisor meets the high standards required for professional electronic applications.

In summary, the Texas Instruments LP3470IM5X-4.8 is a highly reliable and efficient solution for systems that require accurate voltage supervision to safeguard against power instability. Its low power consumption, precision monitoring, and compact size make it an excellent choice for a multitude of electronic applications.

You May Also Be Interested in

Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Monolithic Power Systems Inc.
IC SUPERVISOR 1 CHANNEL 6QFN
Need more? Email Us
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.7112 $51.4008
22+ $4.6861 $103.0942
34+ $4.5396 $154.3464
46+ $4.3932 $202.0872
59+ $4.2468 $250.5612
79+ $3.8074 $300.7846
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,060 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess