EN
  • EN
  • DE
  • IT

LP38512MRX-ADJ/NOPB

Part No LP38512MRX-ADJ/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description 1.5A Fast-Transient Response Adjustable Low-Dropout Linear Voltage Regulator
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Output Configuration Positive
Output Type Adjustable
Number of Regulators 1
Voltage Input MAX 5.5V
Output Voltage 0.5V
Output Voltage MAX 4.5V
Voltage Dropout (Maximum) 0.3V @ 1.5A
Output Current 1.5A
Operating Supply Current 7.5mA ~ 14mA
PSRR 73dB ~ 70dB (120Hz ~ 1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-PowerSOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SO PowerPad
Win Source Part Number 1203276-LP38512MRX-ADJ/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name LP3851
Introduction Date February 12, 2009
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LP38512MRX-ADJ/NOPB CAD Model

Description

Product Overview: LP38512MRX-ADJ/NOPB

The LP38512MRX-ADJ/NOPB is a high-performance, low-dropout (LDO) linear voltage regulator from Texas Instruments designed to deliver a continuous adjustable output voltage for a wide range of applications. This device ensures stability and reliability for systems that require low voltage power supply solutions.

Key Features

  • Adjustable Output Voltage: The LP38512MRX-ADJ/NOPB offers an adjustable output voltage range, making it versatile for various applications where precise voltage regulation is critical.
  • High Output Current: This LDO regulator is capable of delivering up to 1.5A of continuous output current, suitable for powering a range of ICs and embedded systems.
  • Low Dropout Voltage: With its low dropout voltage, the LP38512MRX-ADJ/NOPB maintains regulation even when the supply voltage is very close to the output voltage, enhancing efficiency and battery life in portable applications.
  • Excellent Load and Line Regulation: The device exhibits exceptional load and line regulation characteristics, ensuring a stable output voltage over various operating conditions.
  • Thermal Protection: It includes thermal shutdown protection, which safeguards the device and the system from overheating and potential damage.
  • Overcurrent Protection: The built-in current limit feature prevents damage to the regulator and the load in the event of a fault or excessive power draw.
  • Wide Operating Temperature Range: The LP38512MRX-ADJ/NOPB is designed to operate over an industrial temperature range, making it suitable for harsh environments.

Applications

The LP38512MRX-ADJ/NOPB is ideal for a variety of applications, including but not limited to:

  • FPGAs and DSPs power supplies
  • Automotive infotainment and telematics
  • Industrial and medical equipment
  • Networking and telecommunication devices
  • Portable and battery-powered electronics

The LP38512MRX-ADJ/NOPB is available in a robust, surface-mount package and is part of Texas Instruments' commitment to providing energy-efficient power management solutions. It ensures a high level of performance for systems that demand a stable and efficient power supply, making it an excellent choice for designers looking to optimize their power management architecture.

You May Also Be Interested in

Analog Devices Inc.
LDO Regulator Pos 3.3V5V 0.1A/0.5A/0.5A/0.3A 16-Pin LFCSP EP T/R / IC REG LDO ADJ 16SMT
Lowest to $10.4638
Microchip Technology
IC REG LINEAR POS ADJ 1A TO220-5 / Linear Voltage Regulator IC Positive Adjustable 1 Output 1A TO-220-5
Need more? Email Us
Infineon Technologies
IC REG LIN 5V 400MA TO220-5-122 / Linear Voltage Regulator IC Positive Fixed 1 Output 400mA P-TO220-5-122
Lowest to $2.8016
Toshiba Semiconductor and Storage
Analog / Linear ICs (S&D, non Std., MPP) Part 1
Lowest to $5.2825
Infineon Technologies
Standard Regulator Pos 1.2V to 37V 1.5A 3-Pin(3+Tab) TO-257
Need more? Email Us
Microchip Technology
IC REG LINEAR 5.05V 1A TO39 / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-39
Need more? Email Us
Microchip Technology
IC REG DL BUCK/LNR SYNC 10MSOP / PMIC - Voltage Regulators - Linear Switching 2 Output Step-Down (Buck) Synchronous (1), Linear (LDO) (1) 2MHz 10-MSOP
Need more? Email Us
Texas Instruments
Single Output LDO, 150mA, Fixed(5.0V), Low Quiescent Current, 60V Load Dump Protection 8-PDIP -40 to 125
Need more? Email Us
Fremont Micro Devices USA
IC REG LDO 3.3V SOT23-5
Lowest to $0.1888

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9701 $51.2226
62+ $1.6165 $100.2230
96+ $1.5660 $150.3360
132+ $1.5155 $200.0460
171+ $1.4650 $250.5150
229+ $1.3134 $300.7686
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 171 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess