EN
  • EN
  • DE

LP38512TJ-1.8/NOPB

Part No LP38512TJ-1.8/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 1.8V 1.5A 5PFM / LDO Regulator Pos 1.8V 1.5A 5-Pin Thin TO-263 EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 5.5V
Output Voltage 1.8V
Voltage Dropout (Maximum) 0.40V @ 1.5A
Output Current 1.5A
Operating Supply Current 7.5mA ~ 14mA
PSRR 73dB (120Hz ~ 1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package TO-263-5 Thin
Manufacturer Package TO-263-5 Thin
Win Source Part Number 779732-LP38512TJ-1.8/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LP38512
Introduction Date November 27, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LP38512TJ-1.8/NOPB CAD Model

Description

Product Overview: LP38512TJ-1.8/NOPB

The LP38512TJ-1.8/NOPB is a high-performance, low-dropout regulator (LDO) from Texas Instruments, designed to deliver a fixed output voltage of 1.8V with an output tolerance of ±1% over line, load, and temperature. This LDO is capable of supplying an impressive 1.5A of continuous current, making it an ideal choice for powering core voltages of digital ICs, such as DSPs, microprocessors, and microcontrollers.

This LDO features a wide input voltage range from 2.5V to 5.5V, allowing it to support a variety of power sources, including standard 3.3V or 5V rails. The LP38512TJ-1.8/NOPB offers excellent load and line transient response, ensuring stable operation even under dynamic load conditions. This stability is further enhanced by its low output noise characteristics, making it suitable for noise-sensitive applications.

One of the key benefits of the LP38512TJ-1.8/NOPB is its power efficiency. With a low dropout voltage, it minimizes power loss and heat generation, thereby improving system reliability and performance. Additionally, the device includes a range of safety features such as thermal shutdown, overcurrent protection, and under-voltage lockout, which contribute to the robustness of the overall system design.

The LP38512TJ-1.8/NOPB is provided in a thermally enhanced, space-saving DDPAK/TO-263 package, which is lead-free and RoHS compliant. This packaging, along with its PowerPAD™ technology, facilitates efficient heat dissipation and allows for high current operation without the need for an external heatsink under most conditions.

Applications for the LP38512TJ-1.8/NOPB are diverse and include telecommunications, networking systems, servers, and a wide range of consumer electronics where stable voltage and high efficiency are required. With its combination of performance, efficiency, and reliability, the LP38512TJ-1.8/NOPB from Texas Instruments stands out as a solid choice for meeting stringent power management requirements.

You May Also Be Interested in

ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
Texas Instruments
LP38693-ADJ 500mA Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Capacitors | IC REG LIN POS ADJ 500MA 6WSON
Lowest to $0.7597
Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess