EN
  • EN
  • DE

LP38513S-1.8/NOPB

Part No LP38513S-1.8/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 1.8V 3A TO263-5 / LDO Regulator Pos 1.8V 3A 6-Pin(5+Tab) TO-263 Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 5.5V
Output Voltage 1.8V
Voltage Dropout (Maximum) 0.43V @ 3A
Output Current 3A
Operating Supply Current 10mA ~ 20mA
PSRR 73dB ~ 70dB (120Hz ~ 1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Manufacturer Package DDPAK/TO-263-5
Win Source Part Number 779736-LP38513S-1.8/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LP38513
Introduction Date July 01, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LP38513S-1.8/NOPB CAD Model

Description

Product Overview: LP38513S-1.8/NOPB

The LP38513S-1.8/NOPB is a high-quality, low-dropout (LDO) linear regulator from Texas Instruments, designed to deliver a fixed output voltage of 1.8V with an output current capability of up to 3A. This regulator is well-suited for a wide range of applications, including but not limited to, consumer electronics, automotive, and industrial systems where power efficiency and stability are crucial.

Key Features

  • Output Voltage: The device provides a stable 1.8V output, which is critical for powering sensitive electronic circuits that require a precise voltage level.
  • High Current Capability: With the ability to deliver up to 3A of output current, the LP38513S-1.8/NOPB can power a wide array of components, from microprocessors to memory and logic devices.
  • Low Dropout Voltage: The low dropout feature ensures efficient operation even when the input voltage is very close to the output voltage, reducing power loss and improving system performance.
  • Thermal Protection: The device includes built-in thermal shutdown protection that helps prevent damage from overheating, ensuring reliable operation under various conditions.
  • Current Limit Protection: To safeguard against excessive current draw that can lead to device failure, the regulator has current limit protection.
  • Stable with Low ESR Output Capacitors: The LP38513S-1.8/NOPB remains stable with ceramic output capacitors, which have lower equivalent series resistance (ESR) compared to other capacitor types, providing better transient response and noise reduction.
  • Adjustable Soft-Start: The adjustable soft-start feature minimizes inrush current during startup, which can be beneficial in preventing abrupt voltage changes that could disrupt other parts of the system.

Applications

The LP38513S-1.8/NOPB is versatile and can be used in a variety of applications where stable and efficient power delivery is required. It is particularly well-suited for:

  • Point-of-Load (POL) power supplies
  • FPGA, DSP, and ASIC power systems
  • Networking and telecommunication equipment
  • Automotive infotainment and telematics
  • Industrial control systems

With its robust feature set and reliable performance, the LP38513S-1.8/NOPB from Texas Instruments stands out as an excellent choice for designers seeking a high-performance LDO voltage regulator for their power management needs.

You May Also Be Interested in

Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.6128 $50.5152
22+ $4.6054 $101.3188
34+ $4.4615 $151.6910
47+ $4.3175 $202.9225
60+ $4.1736 $250.4160
81+ $3.7419 $303.0939
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,400 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess