EN
  • EN
  • DE

LP38513T-1.8/NOPB

Part No LP38513T-1.8/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 1.8V 3A TO220-5 / LDO Regulator Pos 1.8V 3A 5-Pin(5+Tab) TO-220 Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 5.5V
Output Voltage 1.8V
Voltage Dropout (Maximum) 0.43V @ 3A
Output Current 3A
Operating Supply Current 10mA ~ 20mA
PSRR 73dB ~ 70dB (120Hz ~ 1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Operating Temperature Range -40°C ~ 125°C
Mounting Style Through Hole
Package TO-220-5 Formed Leads
Manufacturer Package TO-220-5
Win Source Part Number 779738-LP38513T-1.8/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LP38513
Introduction Date July 01, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LP38513T-1.8/NOPB CAD Model

Description

The LP38513T-1.8/NOPB is a low-dropout (LDO) linear voltage regulator from Texas Instruments, designed to deliver a fixed output of 1.8 volts. This high-performance component is ideal for a broad range of applications, including but not limited to consumer electronics, industrial systems, and telecommunications equipment.

Key Features

  • Output Voltage: This device provides a stable 1.8V output, which is critical for powering sensitive electronics that require a precise voltage level for optimal performance.
  • High Current Capability: With an ability to supply up to 3A of output current, the LP38513T-1.8/NOPB can power a wide array of components, from microprocessors to memory modules.
  • Low Dropout: The low dropout voltage minimizes the difference between the input and output voltage, enhancing energy efficiency and making it suitable for battery-operated devices.
  • Thermal Protection: The built-in thermal shutdown feature ensures that the device operates within safe temperature limits, protecting both the regulator and the system from overheating.
  • Stable Operation: It requires minimal external components for stable operation, typically only a capacitor on the input and output, which simplifies the design and reduces the overall bill of materials.
  • Adjustable Version: For applications requiring different output voltages, an adjustable version is available, providing design flexibility.
  • Surface-Mount Package: The device comes in a thermally enhanced TO-220 package, which is suitable for surface-mount technology (SMT), ensuring easy integration into a variety of PCB designs.

Applications

The LP38513T-1.8/NOPB is versatile and can be used in multiple applications, including:

  • Point-of-Load (POL) conversions
  • Post-regulation for switching supplies
  • FPGAs, DSPs, and microprocessors
  • Network cards and modules
  • Portable and battery-powered equipment

Quality and Reliability

As with all Texas Instruments products, the LP38513T-1.8/NOPB is manufactured to high standards, ensuring reliability and performance in demanding environments. The NOPB designation in the part number indicates that this product is lead-free and RoHS compliant, making it suitable for use in environmentally sensitive applications.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess