EN
  • EN
  • DE

LP38690DT-5.0/NOPB

Part No LP38690DT-5.0/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description 1A Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | IC REG LINEAR 5V 1A TO252-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Output Type Fixed
Voltage - Input (Maximum) 10V
Min/Fixed Output Voltage 5V
Maximum Dropout Voltage 0.8V at 1A
Output Current 1A
Current - Quiescent (Iq) 55μA
Maximum Supply Current 100μA
PSRR 55dB (120Hz)
Protection Features Over Temperature
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package TO-252-3
Family Part Number LP38690
Manufacturer Pack Quantity 75
MSL Level 2 (1 Year)
Win Source Part Number 1203362-LP38690DT-5.0/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Computers & Computer Peripherals, Portable Devices, Power Management
Ultra Librarian 3D Model Ultra Librarian LP38690DT-5.0/NOPB CAD Model

Description

The LP38690DT-5.0/NOPB is a high-performance, low-dropout voltage regulator designed and manufactured by Texas Instruments. This reliable linear regulator provides a fixed output voltage of 5.0V with an output current capability of up to 1A, making it an excellent choice for a wide range of applications requiring a stable power supply.

Key Features

  • Output Voltage: Precisely regulated 5.0V output, ideal for powering 5V logic and microcontrollers in embedded systems.
  • High Current Output: Capable of delivering up to 1A of continuous output current to meet the needs of power-hungry devices.
  • Low Dropout Voltage: With a typical dropout voltage of just 1.3V at full load, it ensures efficient operation even when the input voltage is close to the output voltage.
  • Stable with Low ESR Capacitors: The regulator is stable with ceramic output capacitors, which have lower equivalent series resistance (ESR) than tantalum or aluminum electrolytic capacitors.
  • Thermal Protection: Integrated thermal shutdown protection prevents damage from overheating, enhancing the longevity and reliability of both the regulator and the overall system.
  • Overcurrent Protection: Built-in current limit protection safeguards the device and the load from excessive current draw.
  • No Pullback Under Thermal Shutdown: The output remains high-impedance when the device is in thermal shutdown, preventing the regulator from pulling down the bus.

Applications

The LP38690DT-5.0/NOPB is versatile and can be used in a variety of electronic systems, including:

  • Consumer Electronics
  • Automotive Infotainment and Body Control Modules
  • Industrial Control Systems
  • Telecommunications Infrastructure
  • Portable and Battery-Powered Devices

Package and Availability

The device is available in a TO-252 (DPAK) surface-mount package, which is suitable for automated assembly processes and helps to save board space. The 'NOPB' suffix indicates that this device is provided in an environmentally friendly, RoHS-compliant package that is free of lead (Pb).

With Texas Instruments' reputation for quality and performance, the LP38690DT-5.0/NOPB is a robust and dependable choice for designers looking to incorporate a stable and efficient voltage regulator into their electronic designs.

You May Also Be Interested in

Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us
SII Semiconductor Corporation
IC REG LINEAR 5V 75MA SOT89-3
Lowest to $0.1682
Microchip Technology
IC REG LDO 2.5V 10MA TSOT23-5
Lowest to $1.2621
Panasonic
Need more? Email Us
Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437
Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3746
Panasonic
Need more? Email Us
SII Semiconductor Corporation
HIGH RIPPLE-REJECTION AND LOW DROPOUT HIGH OUTPUT CURRENT CMOS VOLTAGE REGULATOR
Lowest to $0.3860
Texas Instruments
1.5A Fast Ultra Low Dropout Linear Regulators | IC REG LIN POS ADJ 1.5A DDPAK
Lowest to $4.0490

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6641 $50.6179
46+ $2.1860 $100.5560
71+ $2.1177 $150.3567
98+ $2.0493 $200.8314
127+ $1.9810 $251.5870
169+ $1.7761 $300.1609
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 70 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess