EN
  • EN
  • DE

LP38690DTX-1.8/NOPB

Part No LP38690DTX-1.8/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 1.8V 1A TO252-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 10V
Nominal Output Voltage (Min/Fixed) 1.8V
Dropout Voltage-Max 1.6V @ 1A
Output Current 1A
Operating Supply Current 55μA to 100μA
PSRR 55dB (120Hz)
Control Protection Features Over Temperature
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 1.8V
Voltage - Dropout (Typical) 0.95V @ 1A
Mounting SMD (SMT)
Case / Package TO-252-3
Win Source Part Number 130975-LP38690DTX-1.8/NOPB
Ultra Librarian 3D Model Ultra Librarian LP38690DTX-1.8/NOPB CAD Model

Description

The LP38690DTX-1.8/NOPB is a high-performance, low-dropout voltage regulator from Texas Instruments, a renowned global semiconductor company that designs and manufactures advanced integrated circuits. This product is part of the LP38690 series, which is specially designed to meet the stringent requirements of ultra-fast transient response and stability.

  • Output Voltage: 1.8V
  • Output Current: 1A
  • Input Voltage Range: 2.5V to 10V

One of the key features of the LP38690DTX-1.8/NOPB is its low dropout voltage, which allows it to function at nearly the input voltage level, reducing power loss and improving efficiency. This is particularly advantageous in battery-powered devices, where energy efficiency is paramount.

Additionally, this product has a high power supply rejection ratio (PSRR), which means it can effectively filter out unwanted noise and provide a clean, stable voltage output.

The LP38690DTX-1.8/NOPB is designed with safety in mind. It incorporates a thermal shutdown feature and current limit to protect against overheating and overcurrent conditions. This makes it a reliable choice for critical applications where system protection is essential.

Another notable feature of the LP38690DTX-1.8/NOPB is its small footprint. It comes in a TO-263 package, which is compact and space-efficient, making it suitable for applications where board space is limited. Despite its small size, it offers excellent thermal performance, ensuring reliable operation even under high load conditions.

The LP38690DTX-1.8/NOPB is RoHS compliant and lead-free, adhering to environmental regulations and promoting sustainable electronic manufacturing practices.

In conclusion, the LP38690DTX-1.8/NOPB from Texas Instruments is a high-quality, reliable, and efficient voltage regulator that offers superior performance in a compact package. Its advanced features and robust design make it an excellent choice for a wide range of applications, from consumer electronics to industrial equipment.

You May Also Be Interested in

Texas Instruments
IC REG LINEAR 1.85V 300MA 4X2SON
Lowest to $0.4366
Torex Semiconductor Ltd
IC REG LINEAR 1.15V 500MA SOT-25
Need more? Email Us
Toshiba Semiconductor and Storage
LDO REG IOUT: 300MA VIN: 6V VOUT
Lowest to $0.2183
Microchip Technology
IC REG LINEAR 1.8V 500MA 6TMLF
Lowest to $3.0560
Microchip Technology
IC REG LINEAR 1.8V 1A SOT-223-3
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 2.2V 700MA SOT-25
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 2.5V 700MA SOT-25
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 3.3V 200MA 8MSOP
Lowest to $37.8359
Torex Semiconductor Ltd
IC REG LIN 1.3V 150MA SOT-25-5
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.5338 $67.6014
6+ $18.4893 $110.9358
9+ $17.9115 $161.2035
12+ $17.3337 $208.0044
15+ $16.7560 $251.3400
20+ $15.0226 $300.4520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,852 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess