EN
  • EN
  • DE

LP38690DTX-2.5/NOPB

Part No LP38690DTX-2.5/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 2.5V 1A TO252-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 10V
Nominal Output Voltage (Min/Fixed) 2.5V
Dropout Voltage-Max 1.3V @ 1A
Output Current 1A
Operating Supply Current 55μA to 100μA
PSRR 55dB (120Hz)
Control Protection Features Over Temperature
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 2.5V
Voltage - Dropout (Typical) 0.8V @ 1A
Mounting SMD (SMT)
Case / Package TO-252-3
Win Source Part Number 136469-LP38690DTX-2.5/NOPB
Ultra Librarian 3D Model Ultra Librarian LP38690DTX-2.5/NOPB CAD Model

Description

The LP38690DTX-2.5/NOPB is a highly reliable and efficient low-dropout (LDO) linear regulator designed and manufactured by Texas Instruments, a global leader in semiconductor technology. This product is part of the Regulators - Linear series and is designed to provide a range of benefits to users across various applications.

  • Output Voltage: 2.5V
  • Output Current: 1A
  • Input Voltage Range: 2.5V to 10V

One of the key features of the LP38690DTX-2.5/NOPB is its low dropout voltage. This ensures that the voltage output remains stable even when the input voltage is very close to the output voltage, which is particularly beneficial in battery-powered applications where the input voltage may vary.

The LP38690DTX-2.5/NOPB also boasts excellent thermal performance with its thermal overload protection. This feature prevents the device from overheating by shutting it down when the junction temperature becomes too high. It also has built-in current limit protection that prevents damage to the device due to excessive output current.

The LP38690DTX-2.5/NOPB comes in a TO-252-5, DPak (4 Leads + Tab), TO-252AD package, which is compact and easy to integrate into a wide range of electronic devices. It is RoHS compliant and lead-free, reflecting Texas Instruments' commitment to environmentally friendly manufacturing practices.

In terms of applications, the LP38690DTX-2.5/NOPB is ideal for use in a wide range of sectors including telecommunications, computing, industrial, and consumer electronics. Its robust design, high efficiency, and stability make it a reliable choice for powering everything from microprocessors and microcontrollers to digital circuits.

In conclusion, the LP38690DTX-2.5/NOPB from Texas Instruments is a high-performance, reliable, and versatile LDO linear regulator. It combines superior voltage regulation, high output current capability, and excellent thermal performance in a compact package, making it an ideal choice for a wide range of power supply applications.

You May Also Be Interested in

Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
Microchip Technology
IC REG LDO 2.75V 0.15A SOT23-5
Lowest to $0.3892
Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us
STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107
Panasonic
Need more? Email Us
Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.0958
Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us
Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411
Texas Instruments
Micropower and Low-Noise, 500-mA Ultra Low-Dropout Regulator | IC REG LINEAR 2.5V 500MA 8WSON
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $2.9440 $50.0480
42+ $2.4156 $101.4552
65+ $2.3401 $152.1065
89+ $2.2646 $201.5494
115+ $2.1892 $251.7580
153+ $1.9627 $300.2931
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess