EN
  • EN
  • DE

LP38690SDX-ADJ

Part No LP38690SDX-ADJ
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR POS ADJ 1A 6WSON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Linear Voltage Regulator IC Positive Adjustable 1 Output 1A 6-WSON (3x3)
Manufacturer Texas Instruments
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 6-WDFN Exposed Pad
Case / Package 6-WSON (3x3)
Family Name LP38690
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 4500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 877909-LP38690SDX-ADJ
Ultra Librarian 3D Model Ultra Librarian LP38690SDX-ADJ CAD Model

Description

Overview of Texas Instruments LP38690SDX-ADJ

The LP38690SDX-ADJ from Texas Instruments is a high-performance, low-dropout (LDO) voltage regulator that offers the benefits of low dropout voltage, low noise, and high power supply rejection ratio (PSRR). This regulator is designed to provide up to 1A of output current with a dropout voltage of typically 500mV at full load, making it ideal for battery-powered devices where maximizing battery life is a key concern.

Key Features

  • Adjustable Output Voltage: The LP38690SDX-ADJ provides an adjustable output voltage from 1.25V to 5.5V, allowing for flexibility in various applications.
  • High Output Current: Capable of delivering up to 1A of continuous output current, this LDO is suitable for powering a wide range of devices.
  • Low Dropout Voltage: The typical dropout voltage of 500mV ensures efficient operation, even when the input voltage is close to the output voltage.
  • Excellent Load and Line Regulation: The device maintains a stable output voltage despite variations in load and input voltage, ensuring reliable performance.
  • Low Noise: With its low-noise design, the LP38690SDX-ADJ is perfect for sensitive RF or audio applications that require a quiet power supply.
  • High PSRR: A high PSRR minimizes the effect of supply voltage variations on the output voltage, which is crucial for maintaining a stable voltage in fluctuating power environments.
  • Thermal Protection: The built-in thermal shutdown feature protects the device from overheating, enhancing system safety and reliability.
  • Overcurrent Protection: Overcurrent protection safeguards the regulator and the load from damage due to excessive current draw.

Applications

The versatility of the LP38690SDX-ADJ makes it suitable for a broad range of applications, including:

  • Portable and battery-powered devices
  • Wireless communication systems
  • Microcontroller power supplies
  • Linear power supplies
  • Post-regulation for switching supplies
  • Audio and RF applications

With its combination of features, the LP38690SDX-ADJ is an excellent choice for designers looking for a reliable, adjustable LDO voltage regulator that can deliver high performance in a compact package.

You May Also Be Interested in

Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5005 $52.5175
85+ $1.2312 $104.6520
130+ $1.1928 $155.0640
175+ $1.1543 $202.0025
225+ $1.1158 $251.0550
300+ $1.0004 $300.1200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,820 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess