The LP38691SD-1.8 is a highly reliable, low-dropout voltage regulator designed by Texas Instruments, tailored to meet the requirements of sensitive electronics that demand stable power supplies. This component is specifically engineered to deliver a fixed output voltage of 1.8V, which is essential for powering low-voltage logic circuits and microprocessor-based systems.
Key Features
- Stable Output: The device provides a steady 1.8V output, making it ideal for consistent performance in critical applications.
- Low Dropout: With a low dropout voltage, the LP38691SD-1.8 ensures efficient operation even when the input voltage is close to the output voltage, minimizing power loss and heat generation.
- High Accuracy: The output voltage is maintained with high accuracy, which is crucial for the reliable operation of sensitive electronic components.
- Thermal Protection: The built-in thermal shutdown feature protects the device from overheating, ensuring a longer lifespan and reliable operation under various conditions.
- Current Limiting: The current limit protection guards against overcurrent conditions, which can be critical for preventing damage to the voltage regulator and the powered device.
Applications
The LP38691SD-1.8 is suitable for a wide range of applications, including but not limited to:
- Portable and battery-powered devices
- Microcontrollers and digital logic supplies
- Wireless communication systems
- Peripheral power supplies
Technical Specifications
Parameter
Value
Output Voltage
1.8V
Dropout Voltage
Typically 0.45V at 500mA
Output Current
Up to 1A
Package
WSON-6
For designers and engineers looking for a reliable power management solution, the LP38691SD-1.8 from Texas Instruments stands out as a robust choice with its combination of stability, efficiency, and protection features.