EN
  • EN
  • DE

LP3871ES-3.3/NOPB

Part No LP3871ES-3.3/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3.3V 0.8A DDPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 7V
Nominal Output Voltage (Min/Fixed) 3.3V
Dropout Voltage-Max 0.35V @ 800mA
Output Current 800mA
Operating Supply Current 5mA to 15mA
PSRR 73dB to 57dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package DDPAK/TO-263-5
Win Source Part Number 1056469-LP3871ES-3.3/NOPB
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial, Portable Devices, Power Management
Ultra Librarian 3D Model Ultra Librarian LP3871ES-3.3/NOPB CAD Model

Description

Product Overview: LP3871ES-3.3/NOPB

The LP3871ES-3.3/NOPB is a high-performance, low-dropout (LDO) voltage regulator from Texas Instruments, designed to maintain precision output voltage stability across a wide range of operating conditions. This LDO regulator is capable of delivering up to 800mA of continuous output current with a fixed output voltage of 3.3V, making it an ideal choice for a variety of applications requiring a reliable power supply.

Key Features

  • Output Voltage: Fixed at 3.3V, providing a stable voltage supply for sensitive electronics.
  • Output Current: Capable of delivering up to 800mA, suitable for a range of moderate to high-power applications.
  • Low Dropout: The LDO design ensures efficient operation even when the input voltage is close to the output voltage, minimizing power loss.
  • Thermal Protection: Integrated thermal shutdown feature protects the device from overheating, enhancing system reliability.
  • Overcurrent Protection: Built-in current limit function helps safeguard the regulator and the load from excessive currents.
  • Fast Transient Response: Capable of maintaining stable output voltage despite rapid changes in load, ensuring consistent performance.
  • Noise Reduction: The device includes a noise bypass pin for an optional noise reduction capacitor to minimize output noise, ideal for sensitive RF and analog circuitry.
  • Package: Available in a TO-263 package, which is suitable for surface mount technology and provides good heat dissipation.

Applications

The LP3871ES-3.3/NOPB is versatile and can be used in various applications, including:

  • Point-of-load power supplies for microprocessors and DSPs.
  • Power supplies for FPGAs and ASICs.
  • Portable and battery-powered equipment.
  • Networking and telecommunication devices.
  • Consumer electronics.

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LP3871ES-3.3/NOPB is no exception. The device is RoHS compliant, ensuring adherence to environmental standards, and comes in a lead-free package. Additionally, this voltage regulator is part of TI's "Green" product portfolio, reflecting the company's dedication to environmental sustainability.

You May Also Be Interested in

Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833
Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034
Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0902 $52.5334
40+ $2.5355 $101.4200
62+ $2.4563 $152.2906
85+ $2.3770 $202.0450
109+ $2.2978 $250.4602
146+ $2.0601 $300.7746
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,220 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess