EN
  • EN
  • DE

LP3872EMP-5.0/NOPB

Part No LP3872EMP-5.0/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 5V 1.5A SOT223-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 7V
Nominal Output Voltage (Min/Fixed) 5V
Dropout Voltage-Max 0.55V @ 1.5A
Output Current 1.5A
Operating Supply Current 5mA to 15mA
PSRR 73dB to 57dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-223-5
Win Source Part Number 1056473-LP3872EMP-5.0/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LP3872EMP-5.0/NOPB CAD Model

Description

Product Overview: LP3872EMP-5.0/NOPB

The LP3872EMP-5.0/NOPB is a high-quality, low-dropout (LDO) voltage regulator from the renowned semiconductor manufacturer Texas Instruments (TI). This particular model is designed to deliver a fixed output voltage of 5.0V, making it an ideal choice for a wide range of applications that require a stable and reliable power source.

Key Features

  • Output Voltage: The device provides a precise 5.0V output, which is essential for sensitive electronic components that require a constant voltage level for optimal performance.
  • High Current Capability: With an output current capacity of up to 1.5A, the LP3872EMP-5.0/NOPB can power a variety of devices, from microcontrollers to RF circuits.
  • Low Dropout Voltage: The LDO regulator features a low dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage, thereby minimizing power loss and heat generation.
  • Stable with Low ESR Output Capacitors: The device is stable with ceramic capacitors, which have low equivalent series resistance (ESR), reducing the amount of required external components and simplifying design.
  • Thermal Shutdown and Current Limit Protection: These built-in safety features protect the device and the application from damage due to overheating and overcurrent conditions.
  • Fast Transient Response: The LP3872EMP-5.0/NOPB responds quickly to changes in load, providing stable performance during sudden demand spikes.

Applications

The LP3872EMP-5.0/NOPB is versatile and can be used in various electronic devices, including but not limited to:

  • Personal Computers and Peripherals
  • Networking Equipment
  • Consumer Electronics
  • Industrial Control Systems
  • Automotive Electronics

Quality and Reliability

This product is offered in a 5-pin SOT-223 package and is characterized for performance over the industrial temperature range. The NOPB designation indicates that the product is lead-free and RoHS compliant, adhering to environmental standards. With Texas Instruments' reputation for quality, the LP3872EMP-5.0/NOPB is a reliable choice for designers looking to incorporate a robust voltage regulator into their power management solutions.

You May Also Be Interested in

SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868
Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess