EN
  • EN
  • DE

LP3872EMPX-1.8/NOPB

Part No LP3872EMPX-1.8/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 1.8V 1.5A SOT223-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 7V
Nominal Output Voltage (Min/Fixed) 1.8V
Dropout Voltage-Max 0.55V @ 1.5A
Output Current 1.5A
Operating Supply Current 5mA to 15mA
PSRR 73dB to 57dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-223-5
Win Source Part Number 1056474-LP3872EMPX-1.8/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LP3872EMPX-1.8/NOPB CAD Model

Description

Overview of LP3872EMPX-1.8/NOPB

The LP3872EMPX-1.8/NOPB is a high-performance, low-dropout regulator (LDO) brought to you by Texas Instruments. This advanced semiconductor device is designed to deliver a well-regulated 1.8V output voltage, making it an ideal power management solution for a wide array of electronic applications. The device is part of the LP387x series of fast ultra-low-dropout linear regulators which operate from a 2.5V to 7V input supply.

Key Features

  • Output Voltage: The LP3872EMPX-1.8/NOPB provides a fixed output voltage of 1.8 volts, which is critical for stable operation in sensitive electronic circuits.
  • High Current Capability: It is capable of delivering an output current of up to 1.5A, ensuring sufficient power for demanding applications.
  • Low Dropout: The LDO features an ultra-low dropout, making it efficient for applications where the input voltage is very close to the output voltage.
  • Stable with Low-ESR Output Capacitors: The regulator is stable with ceramic capacitors, which are known for their low equivalent series resistance (ESR), thereby improving the transient response and overall stability.
  • Thermal and Overcurrent Protection: It includes built-in thermal shutdown and current limit features to protect the device and the downstream components from damage due to overheating or excessive current draw.
  • Adjustable Version Availability: While this particular model has a fixed output, the LP387x family also includes adjustable versions for applications requiring a custom output voltage.

Applications

The LP3872EMPX-1.8/NOPB is suitable for a variety of applications, including but not limited to:

  • Powering FPGAs, DSPs, and microprocessors
  • Networking and telecom equipment
  • Consumer electronics
  • Portable and battery-powered devices

Package and Quality

The device is offered in a small 5-pin SOT-223 package, which is ideal for space-constrained applications. It also comes with the NOPB (No Lead(Pb)) designation, indicating that it is manufactured with a lead-free process, adhering to environmental standards such as RoHS. The LP3872EMPX-1.8/NOPB is a testament to Texas Instruments' commitment to providing high-quality, reliable components for the electronics industry.

You May Also Be Interested in

STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess