EN
  • EN
  • DE

LP3872EMPX-3.3/NOPB

Part No LP3872EMPX-3.3/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3.3V 1.5A SOT223-5 / LDO Regulator Pos 3.3V 1.5A 5-Pin(4+Tab) SOT-223 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 7V
Output Voltage 3.3V
Voltage Dropout (Maximum) 0.55V @ 1.5A
Output Current 1.5A
Operating Supply Current 5mA ~ 15mA
PSRR 73dB ~ 57dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package TO-261-5, TO-261AB
Manufacturer Package SOT-223-5
Win Source Part Number 779757-LP3872EMPX-3.3/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LP3872
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LP3872EMPX-3.3/NOPB CAD Model

Description

The LP3872EMPX-3.3/NOPB is a high-performance, low-dropout regulator (LDO) designed and manufactured by Texas Instruments. This efficient and reliable component is specifically tailored to deliver a fixed output voltage of 3.3V, making it an ideal choice for a wide range of electronic applications that require a stable and precise voltage supply.

Key Features

  • Output Voltage: Provides a fixed output of 3.3V, crucial for sensitive electronics that demand consistent operation.
  • High Accuracy: Boasts excellent regulation with a low dropout voltage, ensuring minimal power loss and high efficiency.
  • Current Capacity: Capable of delivering up to 1.5A of output current, suitable for powering a diverse set of devices.
  • Thermal Protection: Integrated with thermal shutdown and current limit features to protect the device under extreme conditions.
  • Stable Operation: Requires minimal external components for stable operation, typically only a capacitor on the input and output.
  • Package: Available in a small-footprint surface-mount package that is convenient for space-constrained applications.
  • Lead-Free and RoHS Compliant: The NOPB designation indicates that the product does not contain lead and complies with RoHS regulations, making it environmentally friendly and suitable for use in a wide range of markets.

Applications

The LP3872EMPX-3.3/NOPB is versatile and can be used in various applications, including but not limited to:

  • Consumer Electronics
  • Telecommunications
  • Computing Systems
  • Networking Equipment
  • Industrial Controls

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LP3872EMPX-3.3/NOPB is no exception. It is designed to meet the rigorous standards of the industry, ensuring high performance and reliability for critical applications. The device is also supported by Texas Instruments' comprehensive technical resources, including datasheets, application notes, and design tools to facilitate integration into your projects.

Whether you're designing a new system or upgrading an existing one, the LP3872EMPX-3.3/NOPB from Texas Instruments is an excellent choice for a low-dropout voltage regulator that combines performance, efficiency, and reliability.

You May Also Be Interested in

SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403
ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128
Texas Instruments
LP38693-ADJ 500mA Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Capacitors | IC REG LIN POS ADJ 500MA 6WSON
Lowest to $0.7597

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4916 $52.3236
49+ $2.0444 $100.1756
76+ $1.9805 $150.5180
105+ $1.9166 $201.2430
135+ $1.8527 $250.1145
181+ $1.6611 $300.6591
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,740 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess