EN
  • EN
  • DE

LP3872ESX-5.0/NOPB

Part No LP3872ESX-5.0/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 5V 1.5A DDPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 7V
Nominal Output Voltage (Min/Fixed) 5V
Dropout Voltage-Max 0.55V @ 1.5A
Output Current 1.5A
Operating Supply Current 5mA to 15mA
PSRR 73dB to 57dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package DDPAK/TO-263-5
Win Source Part Number 1056482-LP3872ESX-5.0/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LP3872ESX-5.0/NOPB CAD Model

Description

Product Overview: LP3872ESX-5.0/NOPB

The LP3872ESX-5.0/NOPB is a highly reliable, low-dropout (LDO) linear voltage regulator designed and manufactured by Texas Instruments. This efficient power management IC is specifically engineered to maintain a stable 5V output with an input voltage range of up to 7V. It is an ideal solution for a wide range of applications, including but not limited to consumer electronics, embedded systems, and industrial equipment.

Key Features

  • Output Voltage: The device provides a fixed output voltage of 5.0V, which is essential for powering 5V logic and microcontroller-based systems.
  • High Accuracy: The output voltage is maintained with high precision, ensuring reliable operation of sensitive electronic components.
  • Low Dropout: With its low dropout performance, the LP3872ESX-5.0/NOPB can maintain regulation with minimal difference between the input and output voltage, making it efficient in battery-operated devices.
  • Current Capacity: It can deliver up to 1.5A of continuous output current, suitable for a range of medium power applications.
  • Thermal and Overcurrent Protection: The device includes built-in thermal shutdown and overcurrent protection features, safeguarding the regulator and the load from potential damage due to excessive heat or load conditions.
  • Stable with Low ESR Output Capacitors: The LP3872ESX-5.0/NOPB remains stable with ceramic capacitors, which have lower equivalent series resistance (ESR) than tantalum or aluminum electrolytic capacitors, providing improved performance and reliability.
  • Power Good (PG) Output: This feature provides a signal indicating when the output voltage is within its nominal range, which is useful for power sequencing and monitoring in complex systems.
  • Adjustable Soft-Start: The soft-start feature limits inrush current during startup, reducing stress on the input power source and increasing system reliability.

Package and Availability

The LP3872ESX-5.0/NOPB is available in a compact surface-mount package, which is suitable for space-constrained applications. The device is also provided in a lead-free, RoHS-compliant version, ensuring adherence to environmental regulations and standards. Texas Instruments supports this product with extensive documentation, including datasheets, application notes, and design resources, to facilitate integration into various projects.

With its combination of features, performance, and reliability, the LP3872ESX-5.0/NOPB from Texas Instruments is an excellent choice for designers looking to implement a stable and efficient power supply in their electronic designs.

You May Also Be Interested in

Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess