EN
  • EN
  • DE

LP3873ES-2.5/NOPB

Part No LP3873ES-2.5/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 2.5V 3A TO263-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 7V
Nominal Output Voltage (Min/Fixed) 2.5V
Dropout Voltage-Max 1.2V @ 3A
Output Current 3A
Operating Supply Current 9mA to 15mA
PSRR 73dB to 57dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package DDPAK/TO-263-5
Win Source Part Number 1056485-LP3873ES-2.5/NOPB
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LP3873ES-2.5/NOPB CAD Model

Description

Product Overview: LP3873ES-2.5/NOPB

The LP3873ES-2.5/NOPB is a high-performance, low-dropout regulator (LDO) from Texas Instruments designed to maintain precision voltage control in a variety of applications. This regulator offers a fixed output voltage of 2.5V, which is ideal for providing a stable power supply to sensitive electronics. Its robust design ensures reliability and stability, making it a top choice for engineers and designers seeking a dependable power management solution.

Key Features

  • Output Voltage: Fixed at 2.5V, providing a precise voltage supply for critical circuit components.
  • High Current Capability: Capable of delivering up to 3A of continuous output current, making it suitable for high-power applications.
  • Low Dropout Voltage: The LDO maintains regulation with minimal difference between the input and output voltage, which enhances efficiency and allows operation with low input voltages.
  • Thermal Protection: Features built-in thermal shutdown protection that safeguards the device from overheating, ensuring long-term reliability.
  • Overcurrent Protection: Integrated overcurrent protection prevents damage to the regulator and the load in the event of a fault condition.
  • Stable with Low ESR Output Capacitors: The LP3873ES-2.5/NOPB is stable with ceramic capacitors, which reduces the size and cost of the capacitors needed for the application.
  • Adjustable Version: An adjustable version is available for applications requiring a custom output voltage setting.
  • Package: Supplied in a TO-263 package, which is suitable for surface mount technology and offers good thermal performance.
  • Lead-Free and RoHS Compliant: The NOPB designation indicates that the device is lead-free and complies with RoHS regulations, making it suitable for use in environmentally sensitive applications.

Applications

The LP3873ES-2.5/NOPB is versatile and can be used in a wide range of applications, including:

  • Power supplies for DSPs, FPGAs, and microcontrollers
  • Automotive electronics
  • Telecommunication equipment
  • Portable and battery-powered devices
  • Industrial control systems

With its combination of high performance, robust protection features, and compliance with environmental standards, the LP3873ES-2.5/NOPB from Texas Instruments stands out as a reliable choice for advanced power management solutions.

You May Also Be Interested in

Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.3450 $50.7600
20+ $5.2062 $104.1240
30+ $5.0435 $151.3050
41+ $4.8808 $200.1128
53+ $4.7181 $250.0593
71+ $4.2300 $300.3300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess