EN
  • EN
  • DE

LP3876ES-ADJ

Part No LP3876ES-ADJ
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description LP3876-ADJ 3A Fast Ultra Low Dropout Linear Regulator | IC REG LIN POS ADJ 3A DDPAK
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Output Type Adjustable
Voltage - Input (Maximum) 7V
Min/Fixed Output Voltage 1.2V
Maximum Output Voltage 5.8V
Maximum Dropout Voltage 1.2V at 3A
Output Current 3A
Current - Quiescent (Iq) 5mA
Maximum Supply Current 15mA
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Supplier Device Package DDPAK/TO-263-5
Family Part Number LP3876
Manufacturer Pack Quantity 45
MSL Level 3 (168 Hours)
Win Source Part Number 1203511-LP3876ES-ADJ
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LP3876ES-ADJ CAD Model

Description

The LP3876ES-ADJ from Texas Instruments is a high-performance, low-dropout (LDO) regulator designed to deliver a continuous output current of up to 3A with an adjustable output voltage. This regulator is part of TI's LP387x series, which is known for its high efficiency, low noise, and robust stability with low equivalent series resistance (ESR) capacitors.

Key Features

  • Adjustable Output Voltage: The output voltage of the LP3876ES-ADJ can be set to any value between 1.2V and 5V using external resistors, providing flexibility for various applications.
  • High Output Current: Capable of delivering up to 3A of continuous current, making it suitable for powering a wide range of devices.
  • Low Dropout Voltage: The device's low dropout voltage ensures efficient operation even when the input-to-output voltage differential is small.
  • Fast Transient Response: The LP3876ES-ADJ provides excellent transient response, which is critical for applications requiring a stable voltage supply in the face of rapid load changes.
  • Thermal Protection: Integrated thermal shutdown functionality protects the device from overheating, enhancing system reliability.
  • Overcurrent Protection: Built-in current limit protection prevents damage to the regulator and the load in the event of an output overcurrent condition.

Applications

The LP3876ES-ADJ is versatile and can be used in various applications, including:

  • Graphics cards
  • Hard disk drives
  • Peripheral ports
  • Embedded systems
  • Networking equipment

Package and Availability

The LP3876ES-ADJ is available in a TO-263 package, which is suitable for surface mount technology (SMT) and is designed for optimal heat dissipation. Check with Texas Instruments or authorized distributors for availability and bulk pricing options.

Conclusion

With its adjustable output voltage, high current capability, and robust protection features, the LP3876ES-ADJ from Texas Instruments stands out as a reliable power management solution for a wide array of electronic applications.

You May Also Be Interested in

Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6820 $51.5020
27+ $3.8417 $103.7259
41+ $3.7216 $152.5856
56+ $3.6016 $201.6896
72+ $3.4815 $250.6680
97+ $3.1214 $302.7758
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 98 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess