EN
  • EN
  • DE

LP3876ET-1.8

Part No LP3876ET-1.8
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description 3A Fast Ultra Low Dropout Linear Regulators | IC REG LINEAR 1.8V 3A TO220-5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Output Type Fixed
Voltage - Input (Maximum) 7V
Min/Fixed Output Voltage 1.8V
Maximum Dropout Voltage 1.2V at 3A
Output Current 3A
Current - Quiescent (Iq) 5mA
Maximum Supply Current 15mA
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package TO-220-5 Formed Leads
Supplier Device Package TO-220-5
Family Part Number LP3876
Manufacturer Pack Quantity 45
MSL Level 1 (Unlimited)
Win Source Part Number 1203517-LP3876ET-1.8
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LP3876ET-1.8 CAD Model

Description

The LP3876ET-1.8 is a high-performance, fast ultra-low-dropout linear regulator (LDO) designed by Texas Instruments. This regulator offers an optimal solution for applications requiring up to 3A of output current with a minimal voltage drop across the device. The LP3876ET-1.8 is designed to maintain precision voltage regulation while delivering a significant current, making it an ideal choice for sensitive electronic equipment.

Key Features

  • Output Voltage: The LP3876ET-1.8 provides a fixed output voltage of 1.8V, suitable for powering advanced microprocessors, FPGAs, and other digital ICs that require a stable low voltage supply.
  • High Output Current: Capable of delivering up to 3A of continuous output current, this LDO meets the needs of power-hungry applications.
  • Low Dropout Voltage: The ultra-low dropout design ensures efficient operation, even with a very small difference between the input and output voltages.
  • Stability: The device is stable with output capacitors as low as 10 μF, providing flexibility in design and ensuring a stable output under varying load conditions.
  • Thermal Protection: The LP3876ET-1.8 incorporates built-in thermal shutdown to protect the device under extreme operating conditions.
  • Overcurrent Protection: An overcurrent protection feature safeguards the regulator and the load from damage due to excessive currents.

Applications

The LP3876ET-1.8 serves a wide range of applications, particularly where high efficiency and low voltage operation are required. Common applications include:

  • Advanced Microprocessor/ASIC Supplies
  • Low-Voltage Logic Supplies
  • Post Regulation for Switching Supplies
  • Battery-Powered Circuitry
  • Adjustable Power Supplies

Package and Quality

The LP3876ET-1.8 comes in a TO-220 package, known for its robustness and ease of mounting on printed circuit boards. Texas Instruments is committed to the highest standards of quality and reliability, ensuring that this LDO regulator performs consistently across various conditions and applications.

You May Also Be Interested in

SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.1941 $51.9410
24+ $4.2619 $102.2856
37+ $4.1287 $152.7619
51+ $3.9955 $203.7705
65+ $3.8623 $251.0495
87+ $3.4628 $301.2636
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess