EN
  • EN
  • DE

LP3879

Part No LP3879
Manufacturer Texas Instruments
Description LP3879 Micropower 800mA Low Noise "Ceramic Stable" Voltage Regulator for Low
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1203525-LP3879
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management, Computers & Computer Peripherals, Consumer Electronics, Medical
Ultra Librarian 3D Model Ultra Librarian LP3879 CAD Model

Description

The LP3879 from Texas Instruments is a high-performance, low-dropout regulator (LDO) that delivers a well-regulated supply designed to maintain stability and accuracy across a wide range of conditions. This voltage regulator is suitable for a variety of applications, including but not limited to, powering sensitive analog and digital integrated circuits.

Key Features:

  • Output Voltage Options: The LP3879 provides fixed and adjustable output voltage options, ensuring versatility for specific design requirements.
  • Low Dropout: Its low dropout voltage allows for efficient operation, even when the input voltage is close to the output voltage, which is particularly beneficial in battery-operated devices.
  • High Accuracy: The output voltage is accurate to within ±1.5%, providing the precision required for critical circuit components.
  • Stable with Low-ESR Output Capacitors: The device is stable with ceramic and other low-ESR capacitors, providing more flexibility in the choice of output filter components.
  • Fast Transient Response: The LP3879 responds quickly to changes in load, maintaining output voltage stability and thereby protecting downstream components.
  • Thermal Shutdown and Current Limit Protections: These built-in safety features protect the device and the application from damage due to overheating and overcurrent conditions.

Applications:

  • Portable and Battery-Powered Equipment
  • Reference Voltage Sources
  • Power Supplies for Analog and Digital Circuits
  • Post-Regulation for Switching Supplies

The LP3879 is offered in a variety of packages, including the small SOT-223 and TO-220, which are ideal for space-constrained applications. Its performance characteristics make it an excellent choice for designers looking for a reliable and efficient voltage regulator solution. For detailed specifications, application notes, and design resources, please refer to the official Texas Instruments datasheet for the LP3879.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.4649 $61.8596
8+ $12.6891 $101.5128
13+ $12.2926 $159.8038
17+ $11.8960 $202.2320
22+ $11.4995 $252.9890
30+ $10.3099 $309.2970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,650 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess