EN
  • EN
  • DE

LP3879MR-1.0

Part No LP3879MR-1.0
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description LP3879 Micropower 800mA Low Noise "Ceramic Stable" Voltage Regulator for Low | IC REG LIN 1V 800MA 8SO PWRPAD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Output Type Fixed
Voltage - Input (Maximum) 6V
Min/Fixed Output Voltage 1V
Output Current 800mA
Current - Quiescent (Iq) 1.4mA
Maximum Supply Current 2.2mA
PSRR 60dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-PowerSOIC
Supplier Device Package 8-SO PowerPad
Family Part Number LP3879
Manufacturer Pack Quantity 95
MSL Level 3 (168 Hours)
Win Source Part Number 1203526-LP3879MR-1.0
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LP3879MR-1.0 CAD Model

Description

The LP3879MR-1.0 is a high-performance, low-dropout regulator (LDO) brought to you by Texas Instruments, a leader in semiconductor solutions. This robust LDO is designed to deliver a fixed output voltage of 1.0V with an input voltage range from 2.5V to 6.0V, making it a versatile power management component for a wide array of applications.

Key Features

  • Stable Output Voltage: The LP3879MR-1.0 provides a stable and precise 1.0V output, which is essential for sensitive electronic circuits that require a consistent power supply for optimal performance.
  • High Efficiency: With its low dropout voltage, the LP3879MR-1.0 operates with high efficiency, minimizing power loss and heat generation, which is crucial for energy-sensitive designs.
  • Low Noise: This LDO features an excellent power supply ripple rejection ratio, ensuring low output voltage noise and providing a clean power supply, ideal for noise-sensitive applications such as audio or RF circuits.
  • Thermal Protection: The device includes built-in thermal shutdown protection to safeguard against overheating, enhancing the reliability and longevity of both the regulator and the overall system.
  • Current Limiting: The LP3879MR-1.0 incorporates current limiting features to protect the device and the load from damage due to excessive current conditions.

Applications

The Texas Instruments LP3879MR-1.0 is well-suited for a diverse range of applications that require a reliable and clean power source. It is commonly used in:

  • Portable and battery-powered devices
  • Microprocessor and DSP core supply
  • Post-regulation for switching supplies
  • Analog and digital circuits requiring low noise

Quality and Support

Texas Instruments is committed to delivering high-quality products and provides extensive technical support for the LP3879MR-1.0, including datasheets, reference designs, and application notes. Engineers and designers can rely on TI's expertise to integrate the LP3879MR-1.0 into their projects with confidence, ensuring a successful and efficient design process.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2095 $50.8185
56+ $1.8130 $101.5280
86+ $1.7563 $151.0418
118+ $1.6997 $200.5646
153+ $1.6430 $251.3790
204+ $1.4730 $300.4920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess