EN
  • EN
  • DE

LP3881ESX-1.2/NOPB

Part No LP3881ESX-1.2/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description 0.8A Fast-Response Ultra Low Dropout Linear Regulators
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 5.5V
Output Voltage 1.2V
Voltage Dropout (Maximum) 0.16V @ 800mA
Output Current 800mA
Operating Supply Current 30μA ~ 8mA
PSRR 80dB ~ 65dB (120Hz ~ 1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Manufacturer Package DDPAK/TO-263-5
Win Source Part Number 1203540-LP3881ESX-1.2/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name LP3881
Introduction Date July 01, 2003
ECCN EAR99
Country of Origin Malaysia
Ultra Librarian 3D Model Ultra Librarian LP3881ESX-1.2/NOPB CAD Model

Description

The LP3881ESX-1.2/NOPB is a high-performance, fast transient response, low-dropout regulator designed and manufactured by Texas Instruments. It is specifically engineered to maintain a stable output voltage even under conditions of rapid load changes, making it an ideal power management solution for a variety of applications, including sensitive RF and analog circuitry.

Key Features

  • Output Voltage: This device provides a fixed output voltage of 1.2V, suitable for low-voltage operations.
  • High Current Capacity: It is capable of delivering up to 800 mA of continuous current, ensuring reliable performance for high-demand circuits.
  • Low Dropout: The low dropout voltage minimizes power loss and improves efficiency, which is critical for battery-powered devices.
  • Stable with Low ESR Output Capacitors: The regulator is stable with ceramic capacitors on the output, which can be beneficial for reducing board space and component costs.
  • Fast Transient Response: Its fast transient response ensures voltage stability in dynamic load conditions, protecting downstream components.
  • Thermal Shutdown and Current Limit Protection: Built-in thermal shutdown and current limit protections guard the device and the load against fault conditions.
  • Surface-Mount Package: The LP3881ESX-1.2/NOPB comes in a surface-mount TO-263 package, which is suitable for automated assembly processes.

Applications

The LP3881ESX-1.2/NOPB is versatile and can be used in a wide range of applications, including:

  • FPGAs, DSPs, and microprocessors that require a stable voltage supply.
  • Telecommunications equipment.
  • Networking hardware such as switches and routers.
  • Consumer electronics.
  • Portable and battery-powered devices.

Environmental and Regulatory Compliance

The NOPB designation indicates that this product is lead-free and RoHS compliant, making it suitable for use in environmentally sensitive applications and in regions with strict regulations on hazardous substances.

Ordering and Packaging Information

The LP3881ESX-1.2/NOPB is available for ordering in tape and reel packaging, facilitating efficient handling and manufacturing. Texas Instruments provides comprehensive technical support and documentation, ensuring seamless integration into your design.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess