EN
  • EN
  • DE

LP38842MR-ADJ

Part No LP38842MR-ADJ
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description 1.5A Ultra Low Dropout Adjustable Linear Regulators Stable with Ceramic Output Capacitors | IC REG LIN POS ADJ 1.5A 8SO
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Output Type Adjustable
Voltage - Input (Maximum) 5.5V
Min/Fixed Output Voltage 0.56V
Maximum Output Voltage 1.5V
Maximum Dropout Voltage 0.115V at 1.5A
Output Current 1.5A
Current - Quiescent (Iq) 30μA
Maximum Supply Current 40mA
PSRR 58dB ~ 80dB (120Hz ~ 1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-PowerSOIC
Supplier Device Package 8-SO PowerPad
Family Part Number LP38842
Manufacturer Pack Quantity 95
MSL Level 3 (168 Hours)
Win Source Part Number 1203566-LP38842MR-ADJ
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LP38842MR-ADJ CAD Model

Description

The LP38842MR-ADJ is a high-performance, low-dropout regulator (LDO) from Texas Instruments, designed to provide clean and stable voltage outputs for a wide range of applications. This adjustable LDO regulator offers an impressive combination of features that make it ideal for sensitive electronic devices requiring a precise and reliable power supply.

Key Features

  • Adjustable Output Voltage: The LP38842MR-ADJ provides an adjustable output voltage range, which can be set by the user with external resistors. This flexibility allows the device to cater to various applications and custom voltage requirements.
  • High Output Current: Capable of delivering up to 1.5A of continuous output current, this regulator can support components that require a substantial amount of power without compromising performance.
  • Low Dropout Voltage: With a low dropout voltage, the LP38842MR-ADJ ensures efficient operation even when the input-to-output voltage differential is minimal, making it suitable for battery-powered devices where preserving energy is crucial.
  • Excellent Load and Line Regulation: The device exhibits outstanding load and line regulation characteristics, maintaining a consistent output voltage despite variations in input voltage or load current.
  • Thermal Protection: The built-in thermal shutdown feature protects the device from damage due to overheating, enhancing the longevity and reliability of the regulator.
  • Fast Transient Response: The LP38842MR-ADJ is designed to have a fast transient response, which is essential for applications where load conditions change rapidly, such as digital circuits.

Applications

The versatile LP38842MR-ADJ is suitable for a broad array of applications, including but not limited to:

  • High-performance computing and servers
  • FPGA, DSP, and ASIC power supplies
  • Automotive electronics
  • Telecommunications equipment
  • Portable and battery-powered devices

Quality and Reliability

As with all Texas Instruments products, the LP38842MR-ADJ is manufactured to the highest quality standards, ensuring that it meets the rigorous demands of industrial and commercial applications. Its robust design and built-in protection features contribute to a reliable power management solution that engineers and designers can trust.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1957 $51.1312
39+ $2.6222 $102.2658
60+ $2.5402 $152.4120
82+ $2.4583 $201.5806
106+ $2.3763 $251.8878
141+ $2.1305 $300.4005
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess