EN
  • EN
  • DE

LP38842SX-1.5/NOPB

Part No LP38842SX-1.5/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description Ultra Low Dropout Linear Regulators Stable with Ceramic Output Capacitors
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 5.5V
Output Voltage 1.5V
Voltage Dropout (Maximum) 0.315V @ 1.5A
Output Current 1.5A
Operating Supply Current 30μA ~ 40mA
PSRR 80dB ~ 65dB (120Hz ~ 1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Manufacturer Package DDPAK/TO-263-5
Win Source Part Number 1203572-LP38842SX-1.5/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Family Name LP38842
Introduction Date December 01, 2004
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LP38842SX-1.5/NOPB CAD Model

Description

The LP38842SX-1.5/NOPB is a high-performance, fast-response, low-dropout linear regulator designed and manufactured by Texas Instruments. This device is specifically engineered to maintain a stable and precise voltage level, making it an ideal choice for sensitive electronic applications where voltage regulation is critical.

Key Features:

  • Output Voltage: This regulator provides a fixed output voltage of 1.5V, which is suitable for a variety of low-voltage operations in electronic circuits.
  • High Accuracy: The output voltage is maintained with high accuracy, ensuring reliable performance and stability for connected components.
  • Low Dropout: The LP38842SX-1.5/NOPB boasts a low dropout performance, allowing it to operate efficiently even when the input voltage is close to the output voltage.
  • Output Current: Capable of delivering up to 1.5A of continuous output current, this regulator can power a wide range of devices.
  • Thermal Protection: Integrated thermal protection safeguards the device against excessive temperature rise, enhancing its reliability and longevity.
  • Fast Transient Response: The fast transient response of this regulator helps in maintaining output voltage stability during sudden changes in load, which is crucial for high-performance applications.

Applications:

The LP38842SX-1.5/NOPB is versatile and can be used in various applications, including:

  • FPGAs, DSPs, and microprocessors that require a stable power supply.
  • Post-regulation for switching power supplies.
  • Battery-powered devices, where power efficiency is essential.
  • Automotive electronics, medical equipment, and other sensitive instrumentation.

Quality and Reliability:

As with all Texas Instruments products, the LP38842SX-1.5/NOPB is designed to meet high-quality standards. It is available in a surface-mount package and is RoHS compliant, ensuring compatibility with the latest environmental regulations. The "NOPB" suffix indicates that this product is lead-free, catering to eco-friendly requirements.

Whether you're designing a sophisticated digital device or looking for a reliable power solution for your existing application, the LP38842SX-1.5/NOPB from Texas Instruments is a solid choice that combines performance, precision, and durability.

You May Also Be Interested in

Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809
Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.9732 $53.8392
14+ $7.3626 $103.0764
22+ $7.1326 $156.9172
29+ $6.9025 $200.1725
38+ $6.6724 $253.5512
51+ $5.9822 $305.0922
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess