EN
  • EN
  • DE

LP38843S-1.5

Part No LP38843S-1.5
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LIN 1.5V 3A DDPAK/TO263-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Linear Voltage Regulator IC Positive Fixed 1 Output 3A DDPAK/TO-263-5
Manufacturer Texas Instruments
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Case / Package DDPAK/TO-263-5
Family Name LP38843
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 45
Popularity High
Supply and Demand Status Balance
Win Source Part Number 923601-LP38843S-1.5
Ultra Librarian 3D Model Ultra Librarian LP38843S-1.5 CAD Model

Description

The LP38843S-1.5 is a high-performance, low-dropout regulator (LDO) from Texas Instruments, designed to meet the stringent requirements of modern electronic applications. This regulator offers a fixed output voltage of 1.5V, which can deliver up to 3A of continuous current with exceptional accuracy and stability. The LP38843S-1.5 is ideal for powering sensitive analog and digital circuits that require a precise and clean power supply.

Key Features

  • High Output Accuracy: The LP38843S-1.5 boasts a tight output voltage tolerance, ensuring reliable performance in critical applications.
  • Low Dropout Voltage: Its low dropout voltage allows for efficient operation even when the input-to-output differential is small, making it suitable for battery-operated devices.
  • High Current Capability: With the ability to supply up to 3A of output current, this LDO can power a wide range of components, from microprocessors to FPGAs.
  • Excellent Load and Line Regulation: The device maintains a consistent output despite variations in load and input voltage, which is crucial for maintaining system stability.
  • Fast Transient Response: The LP38843S-1.5 responds quickly to changes in load, which helps to maintain a stable voltage for sensitive components during dynamic conditions.
  • Thermal Shutdown and Overcurrent Protection: Built-in safety features protect the device and the system from damage due to excessive heat or current.

Applications

The LP38843S-1.5 is versatile and can be used in a variety of applications, such as:

  • Post-regulation for switching power supplies
  • High-performance DSPs, FPGAs, and microprocessors
  • Automotive electronics
  • Telecommunications infrastructure
  • Portable and battery-powered equipment

Package and Availability

The LP38843S-1.5 is available in a TO-263 package, known for its excellent power dissipation characteristics. This package is suitable for surface-mount technology (SMT), which allows for efficient assembly and compact system design. Check with Texas Instruments or authorized distributors for availability and bulk pricing options.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess