EN
  • EN
  • DE

LP38851S-ADJ

Part No LP38851S-ADJ
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description LP38851 800 mA Fast-Response High-Accuracy Adjustable LDO Linear Regulator with Enable and Soft-Start | IC REG LIN POS ADJ 800MA DDPAK
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Output Type Adjustable
Voltage - Input (Maximum) 5.5V
Min/Fixed Output Voltage 0.8V
Maximum Output Voltage 1.8V
Maximum Dropout Voltage 0.2V at 800mA
Output Current 800mA
Current - Quiescent (Iq) 300μA
Maximum Supply Current 9mA
PSRR 72dB ~ 61dB (120Hz ~ 1kHz)
Control Features Enable, Soft Start
Protection Features Over Current, Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package TO-263-8, D2Pak (7 Leads + Tab), TO-263CA
Supplier Device Package DDPAK/TO-263-7
Family Part Number LP38851
Manufacturer Pack Quantity 45
MSL Level 3 (168 Hours)
Win Source Part Number 1203582-LP38851S-ADJ
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LP38851S-ADJ CAD Model

Description

The LP38851S-ADJ from Texas Instruments is a high-performance, low-dropout (LDO) linear voltage regulator designed to deliver up to 800mA of continuous output current. This adjustable regulator is capable of providing a variable output voltage, which can be set from 1.2V to 5V using external resistors. Its precise voltage regulation, low dropout voltage, and low ground current make it an ideal choice for a wide range of applications, including sensitive analog circuits, FPGA and DSP power supplies, and post-regulation for switching power supplies.

Key Features

  • Adjustable Output Voltage: The LP38851S-ADJ allows for an output voltage range of 1.2V to 5V, which can be set with the use of external resistors, providing design flexibility for various applications.
  • High Output Current: Capable of delivering up to 800mA of continuous output current, this regulator can power a broad array of devices and systems.
  • Low Dropout Voltage: The device features a low dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage, which is beneficial for battery-powered devices.
  • Stable with Low ESR Output Capacitors: The LP38851S-ADJ is stable with ceramic capacitors, which have lower equivalent series resistance (ESR) than other types of capacitors. This stability is crucial for maintaining consistent performance across various temperatures and loads.
  • Fast Transient Response: With its excellent transient response, the device can maintain a stable output voltage despite rapid changes in load, making it suitable for applications with dynamic power demands.
  • Thermal Shutdown and Current Limit: Built-in thermal shutdown and current limit features protect the device and the overall system from damage due to excessive heat and overcurrent conditions.

Applications

The LP38851S-ADJ is versatile and can be used in a multitude of applications including:

  • High-efficiency linear power regulation
  • Post-regulation for switching supplies
  • Powering sensitive analog and digital circuits
  • FPGAs, DSPs, and microprocessor power supplies
  • Battery-powered devices

With its combination of features and performance, the LP38851S-ADJ from Texas Instruments stands out as a robust and reliable power management solution for designers looking to optimize their power supply requirements in a variety of electronic systems.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5064 $50.1280
49+ $2.0566 $100.7734
76+ $1.9923 $151.4148
104+ $1.9280 $200.5120
135+ $1.8638 $251.6130
180+ $1.6710 $300.7800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess