EN
  • EN
  • DE
  • IT

LP38851SX-ADJ/NOPB

Part No LP38851SX-ADJ/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO ADJ 0.8A DDPAK / LDO Regulator Pos 0.8V to 1.8V 0.8A 8-Pin(7+Tab) TO-263 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Output Configuration Positive
Output Type Adjustable
Number of Regulators 1
Voltage Input MAX 5.5V
Output Voltage 0.8V
Output Voltage MAX 1.8V
Voltage Dropout (Maximum) 0.2V @ 800mA
Output Current 800mA
Operating Supply Current 300μA ~ 9mA
PSRR 72dB ~ 61dB (120Hz ~ 1kHz)
Control Features Enable, Soft Start
Protection Features Over Current, Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package TO-263-8, D2Pak (7 Leads + Tab), TO-263CA
Manufacturer Package DDPAK/TO-263-7
Win Source Part Number 779799-LP38851SX-ADJ/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LP38851
Introduction Date June 01, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LP38851SX-ADJ/NOPB CAD Model

Description

The LP38851SX-ADJ/NOPB from Texas Instruments is a high-performance, low-dropout (LDO) linear voltage regulator designed to deliver up to 800mA of continuous output current. This adjustable version allows for the output voltage to be set by the user to any value between 1.2V and 5V using external resistors. The product is ideal for applications requiring a low voltage, high current power supply with a low dropout voltage.

Key Features

  • Adjustable Output Voltage: Users can set the output voltage from 1.2V to 5V to meet specific application requirements.
  • High Output Current: Capable of delivering up to 800mA of continuous output current, suitable for a variety of high-performance applications.
  • Low Dropout: The LDO provides a low dropout voltage, which enhances power efficiency and allows operation closer to the input voltage.
  • Stable with Low-ESR Output Capacitors: The device remains stable with ceramic capacitors, which are smaller, more reliable, and have lower equivalent series resistance (ESR) than traditional tantalum or aluminum electrolytic capacitors.
  • Overcurrent and Overtemperature Protection: Built-in protection features safeguard the device and the downstream circuitry from damage due to excessive current or high temperature.
  • Fast Transient Response: The LP38851SX-ADJ/NOPB is designed to provide a quick response to rapid changes in load, which helps to maintain a stable output voltage during dynamic load conditions.

Applications

This voltage regulator is suitable for a wide range of applications including, but not limited to:

  • Power supplies for FPGAs, DSPs, and microcontrollers
  • Post-regulation for switching power supplies
  • Battery-powered devices
  • Consumer electronics
  • Telecommunications equipment

Product Details

The LP38851SX-ADJ/NOPB is available in a small-footprint surface-mount package, which is ideal for space-constrained applications. The device operates over a wide range of input voltages and is fully specified over the temperature range of -40°C to 125°C, ensuring reliable performance in diverse operating conditions.

You May Also Be Interested in

NXP / Nexperia
SYSTEM BASIS CHIP, LIN, 1X 5.0V/ / System Basis Chip PMIC 32-LQFP (7x7)
Need more? Email Us
STMicroelectronics
IC REG LIN POS ADJ 1A/1A PPAK / Linear Voltage Regulator IC Positive Adjustable (Fixed) 2 Output 1A, 1A PPAK
Need more? Email Us
Texas Instruments
Single Output LDO, 150mA, Fixed(5.0V), Low Quiescent Current, 60V Load Dump Protection 8-PDIP -40 to 125
Need more? Email Us
Toshiba Semiconductor and Storage
Analog / Linear ICs (S&D, non Std., MPP) Part 1
Lowest to $5.2825
Toshiba Semiconductor and Storage
Need more? Email Us
NXP / Nexperia
Need more? Email Us
DIOTEC Electronics Corporation
Volt. Reg. 7V..3.267V, 3.333V / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23-3 (TO-236)
Lowest to $0.1055
Infineon Technologies
Standard Regulator Pos 1.2V to 37V 1.5A 3-Pin(3+Tab) TO-257
Need more? Email Us
Diodes Incorporated
Standard Regulator Pos 3.3V 0.2A 4-Pin(3+Tab) SOT-223
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7300 $52.2200
33+ $3.0605 $100.9965
51+ $2.9649 $151.2099
70+ $2.8692 $200.8440
91+ $2.7736 $252.3976
121+ $2.4867 $300.8907
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess