EN
  • EN
  • DE

LP38852S-ADJ

Part No LP38852S-ADJ
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description 1.5A Fast-Response High-Accuracy Adjustable LDO Linear Regulator with Enable and Soft-Start | IC REG LIN POS ADJ 1.5A DDPAK
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Output Type Adjustable
Voltage - Input (Maximum) 5.5V
Min/Fixed Output Voltage 0.8V
Maximum Output Voltage 1.8V
Maximum Dropout Voltage 0.18V at 1.5A
Output Current 1.5A
Current - Quiescent (Iq) 300μA
Maximum Supply Current 9mA
PSRR 80dB ~ 65dB (120Hz ~ 1kHz)
Control Features Enable, Soft Start
Protection Features Over Current, Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package TO-263-8, D2Pak (7 Leads + Tab), TO-263CA
Supplier Device Package DDPAK/TO-263-7
Family Part Number LP38852
Manufacturer Pack Quantity 45
MSL Level 3 (168 Hours)
Win Source Part Number 1203587-LP38852S-ADJ
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LP38852S-ADJ CAD Model

Description

The LP38852S-ADJ from Texas Instruments is a high-performance, low-dropout regulator (LDO) that is designed to provide clean and stable power to high-end processors, FPGAs, and other digital ICs that require precise voltage control. This LDO is a part of Texas Instruments' extensive range of power management solutions, and it stands out for its low noise, high accuracy, and robust performance under varying conditions.

Key Features

  • Adjustable Output Voltage: The LP38852S-ADJ offers an adjustable output voltage range, which can be fine-tuned to meet the specific requirements of your application using external resistors.
  • High Current Capability: This LDO can deliver up to 1.5A of continuous output current, making it suitable for powering a wide array of devices.
  • Low Dropout Voltage: The device features a low dropout voltage, ensuring efficient operation even when the input-to-output voltage differential is minimal.
  • Excellent Load and Line Regulation: The regulator maintains a stable output voltage despite changes in load current and input voltage, providing consistent performance.
  • Fast Transient Response: The LP38852S-ADJ reacts quickly to changes in load, thereby maintaining output voltage stability.
  • Thermal Shutdown and Overcurrent Protection: Built-in safety features protect the device and the load from damage due to excessive heat and current.

Applications

With its versatile performance characteristics, the LP38852S-ADJ is ideal for a variety of applications, including:

  • High-performance computing and servers
  • Networking and telecommunications equipment
  • FPGAs, DSPs, and microprocessors
  • Medical and test equipment
  • Consumer electronics

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LP38852S-ADJ is no exception. It is designed to meet stringent industry standards, ensuring reliability and performance in even the most demanding applications.

Support and Resources

For additional information, including datasheets, application notes, and design resources, customers can visit the Texas Instruments website or contact their support team for personalized assistance.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0686 $52.1662
40+ $2.5179 $100.7160
62+ $2.4392 $151.2304
85+ $2.3605 $200.6425
110+ $2.2818 $250.9980
147+ $2.0458 $300.7326
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess