EN
  • EN
  • DE

LP38852SX-ADJ/NOPB

Part No LP38852SX-ADJ/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description 1.5-A Fast-Response High-Accuracy Adjustable LDO Linear Regulator
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Output Configuration Positive
Output Type Adjustable
Number of Regulators 1
Voltage Input MAX 5.5V
Output Voltage 0.8V
Output Voltage MAX 1.8V
Voltage Dropout (Maximum) 0.18V @ 1.5A
Output Current 1.5A
Operating Supply Current 300μA ~ 9mA
PSRR 80dB ~ 65dB (120Hz ~ 1kHz)
Control Features Enable, Soft Start
Protection Features Over Current, Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package TO-263-8, D2Pak (7 Leads + Tab), TO-263CA
Manufacturer Package DDPAK/TO-263-7
Win Source Part Number 1203589-LP38852SX-ADJ/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name LP38852
Introduction Date January 01, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Not Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LP38852SX-ADJ/NOPB CAD Model

Description

Product Overview: LP38852SX-ADJ/NOPB

The LP38852SX-ADJ/NOPB is a high-performance, low-dropout (LDO) linear voltage regulator from Texas Instruments. This adjustable regulator is designed to deliver up to 1.5A of continuous output current with a dropout voltage of typically 285mV at full load. It is an excellent choice for applications requiring a high-current, adjustable power supply with a low voltage differential.

Key Features

  • Adjustable Output: The output voltage of the LP38852SX-ADJ/NOPB can be adjusted from 1.2V to 10V using external resistors, providing flexibility for a wide range of applications.
  • High Output Current: Capable of delivering 1.5A of output current, this regulator can power heavy loads while maintaining a low dropout voltage.
  • Low Dropout Voltage: The typical dropout voltage is 285mV at full load, which allows for efficient operation even when the input-to-output voltage differential is minimal.
  • Stable with Low ESR Output Capacitors: The LP38852SX-ADJ/NOPB is stable with ceramic and other types of low ESR capacitors, providing more flexibility in component selection and potentially reducing overall design costs.
  • Thermal Protection: The regulator features built-in thermal shutdown protection that helps prevent damage from overheating.
  • Overcurrent Protection: It also incorporates current limit protection to safeguard the device and the load in the event of an output overload.

Applications

The versatility of the LP38852SX-ADJ/NOPB makes it suitable for a variety of applications, including but not limited to:

  • Post-regulation for switching supplies
  • Microprocessor supply
  • Linear power supplies
  • Adjustable power supplies
  • Industrial and automotive applications

Quality and Reliability

As with all Texas Instruments products, the LP38852SX-ADJ/NOPB is manufactured to the highest quality standards. The device is offered in a 5-lead TO-263 package and is characterized for operation from -40°C to 125°C. With its robust design and Texas Instruments' commitment to quality, this LDO voltage regulator is a reliable choice for demanding applications requiring a high-current adjustable voltage source.

You May Also Be Interested in

Texas Instruments
IC REG LDO 1.8V 1.5A DDPAK
Lowest to $3.1315
Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us
Panasonic
Need more? Email Us
ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298
Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us
SII Semiconductor Corporation
IC REG LINEAR 5V 75MA SOT89-3
Lowest to $0.1682
ON Semiconductor
IC REG LDO 3.3V 0.3A SOT223
Lowest to $1.9945
Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437
Linear Technology
IC REG LDO 5V 0.3A 8SOIC
Lowest to $11.6418

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5978
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess