EN
  • EN
  • DE

LP38853MR-ADJ

Part No LP38853MR-ADJ
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description LP38853 3A Fast-Response High-Accuracy Adjustable LDO Linear Regulator with Enable and Soft-Start | IC REG LIN POS ADJ 3A 8SO PWRPAD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Output Type Adjustable
Voltage - Input (Maximum) 5.5V
Min/Fixed Output Voltage 0.8V
Maximum Output Voltage 1.8V
Maximum Dropout Voltage 0.45V at 3A
Output Current 3A
Current - Quiescent (Iq) 300μA
Maximum Supply Current 9mA
PSRR 80dB ~ 70dB (120Hz ~ 1kHz)
Control Features Enable, Soft Start
Protection Features Over Current, Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-PowerSOIC
Supplier Device Package 8-SO PowerPad
Family Part Number LP38853
Manufacturer Pack Quantity 95
MSL Level 3 (168 Hours)
Win Source Part Number 1203590-LP38853MR-ADJ
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LP38853MR-ADJ CAD Model

Description

The LP38853MR-ADJ from Texas Instruments is a high-performance, low-dropout (LDO) linear voltage regulator that offers outstanding AC performance with very low ground current. This regulator is designed to provide precision, low-voltage regulation for a wide variety of applications, including Industrial, Automotive, and Consumer Electronics.

Key Features:

  • Adjustable Output: The LP38853MR-ADJ is capable of providing an adjustable output voltage, which can be set through external resistors. This feature allows for high flexibility in matching the voltage requirements of various applications.
  • High Current Capability: With an ability to deliver up to 3A of continuous output current, this regulator can support high-current operations, making it suitable for powering robust systems.
  • Low Dropout Voltage: The device's low dropout voltage ensures efficient operation, even when the input-to-output voltage differential is minimized, which is ideal for battery-operated devices.
  • Stable with Low-ESR Output Capacitors: The regulator is stable with ceramic capacitors, which have lower equivalent series resistance (ESR) than traditional tantalum or aluminum electrolytic capacitors. This stability is crucial for maintaining reliable performance.
  • Fast Transient Response: The LP38853MR-ADJ is designed to maintain output voltage stability during rapid changes in load, which is essential for powering sensitive electronic components.
  • Thermal Shutdown and Current Limit Protection: Built-in thermal shutdown and current limit protections safeguard the device and the system from excessive temperatures and overcurrent conditions.

Applications:

The versatile LP38853MR-ADJ is suitable for a variety of applications, including:

  • Powering FPGAs, DSPs, and Microcontrollers
  • Automotive Electronics
  • Industrial Control Systems
  • Telecommunication Infrastructure
  • Portable Consumer Electronics

Package and Availability:

The LP38853MR-ADJ comes in a compact surface-mount package and is widely available for purchase through Texas Instruments' distribution network and authorized resellers.

You May Also Be Interested in

Toshiba Semiconductor and Storage
LDO REG IOUT: 300MA VIN: 6V VOUT
Lowest to $0.2424
MaxLinear Inc
IC REG LINEAR 2.5V 150MA SOT23-5
Lowest to $0.1747
Infineon Technologies
IC REG LIN POS ADJ PG-SSOP-14-EP
Need more? Email Us
Richtek USA Inc.
IC REG LINEAR POS ADJ 1A 8SOP
Lowest to $1.3971
Renesas Electronics America
IC REG LINEAR POS ADJ 14-HTSSOP
Lowest to $0.9710
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT89-5
Need more? Email Us
Texas Instruments
ENHANCED-PRODUCT, 500-MA, LOW-NO
Need more? Email Us
Microchip Technology
IC REG LINEAR 1.8V 1A SOT-223-3
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 2.2V 700MA SOT-25
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.9955 $53.9730
14+ $7.3810 $103.3340
21+ $7.1503 $150.1563
29+ $6.9197 $200.6713
38+ $6.6890 $254.1820
51+ $5.9970 $305.8470
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 91 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess