EN
  • EN
  • DE

LP38855T-0.8/NOPB

Part No LP38855T-0.8/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 0.8V 1.5A TO220-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 0.8V
Dropout Voltage-Max 0.180V @ 1.5A
Output Current 1.5A
Operating Supply Current 300μA to 15mA
PSRR 80dB to 58dB (120Hz to 1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 0.8V
Voltage - Dropout (Typical) 0.13V @ 1.5A
Mounting Through Hole
Case / Package TO-220-5
Win Source Part Number 133489-LP38855T-0.8/NOPB
Ultra Librarian 3D Model Ultra Librarian LP38855T-0.8/NOPB CAD Model

Description

The LP38855T-0.8/NOPB is an advanced power management product developed by Texas Instruments, a renowned global semiconductor company. This high-performance, adjustable voltage regulator offers an impressive output current of 3A, making it an ideal choice for diverse applications that require a high level of power supply.

The LP38855T-0.8/NOPB is designed with an adjustable output voltage range of 0.8V to 3.3V. This wide range allows it to cater to a multitude of voltage requirements, making it a versatile component for various electronic devices. It also boasts an input voltage range of 2.5V to 7V, further enhancing its adaptability.

One of the standout features of this product is its high efficiency. It operates with a low dropout of 500mV at full load, ensuring minimal power wastage and promoting energy efficiency. This makes it a great choice for applications that prioritize power conservation and long-term sustainability.

The LP38855T-0.8/NOPB also comes with a suite of protection features. It has built-in current limit and thermal shutdown capabilities to safeguard the device from damage caused by overcurrent or excessive heat. These features not only enhance the safety of the device but also extend its lifespan and reliability.

This product comes in a TO-263 package, which is known for its high power dissipation. It is also RoHS compliant, meaning it adheres to the strict standards set for the restriction of hazardous substances. This makes it an environmentally friendly choice, aligning with the growing emphasis on sustainable electronics.

The LP38855T-0.8/NOPB is designed to provide clean, stable power to high-performance processors, and it excels in this role. It offers a fast transient response, which is essential for maintaining a steady output voltage despite rapid changes in load. This ensures a consistent and reliable power supply, providing optimal performance for your devices.

In conclusion, the LP38855T-0.8/NOPB from Texas Instruments is a high-quality, reliable, and versatile voltage regulator. With its high output current, adjustable voltage range, and robust protection features, it is designed to meet the demanding power requirements of a wide range of applications. Whether you're designing a high-performance processor or a power-sensitive device, this product is a great choice for your power management needs.

You May Also Be Interested in

Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6120
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5661 $51.3220
48+ $2.1056 $101.0688
74+ $2.0398 $150.9452
102+ $1.9740 $201.3480
132+ $1.9082 $251.8824
176+ $1.7108 $301.1008
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess