EN
  • EN
  • DE

LP38858S-1.2

Part No LP38858S-1.2
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description 1.5A Fast-Response High-Accuracy LDO Linear Regulator with Soft-Start | IC REG LIN 1.2V 1.5A DDPAK/TO263
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Output Type Fixed
Voltage - Input (Maximum) 5.5V
Min/Fixed Output Voltage 1.2V
Maximum Dropout Voltage 0.18V at 1.5A
Output Current 1.5A
Current - Quiescent (Iq) 8.5mA
Maximum Supply Current 15mA
PSRR 80dB ~ 65dB (120Hz ~ 1kHz)
Control Features Soft Start
Protection Features Over Current, Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Supplier Device Package DDPAK/TO-263-5
Family Part Number LP38858
Manufacturer Pack Quantity 45
MSL Level 3 (168 Hours)
Win Source Part Number 1203606-LP38858S-1.2
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LP38858S-1.2 CAD Model

Description

The LP38858S-1.2 is a high-performance, low-dropout (LDO) voltage regulator from the reputable manufacturer Texas Instruments. Designed to deliver a fixed output voltage of 1.2V with an impressive accuracy, this device is capable of sourcing up to 1A of continuous load current. The LP38858S-1.2 offers an optimal solution for various applications requiring stable and reliable power supply.

Key Features

  • Stable Output: The LP38858S-1.2 provides a stable 1.2V output, which is essential for sensitive electronic circuits that require a consistent power supply to operate effectively.
  • High Current Capability: With the ability to deliver up to 1A of load current, this LDO regulator can support a wide range of power requirements for different types of electronic devices.
  • Low Dropout Voltage: The low dropout feature of this regulator ensures efficient operation even when the input voltage is close to the output voltage, reducing power loss and improving overall system efficiency.
  • Thermal Protection: The built-in thermal shutdown feature protects the device from damage due to overheating, enhancing the reliability and lifespan of both the regulator and the system it powers.
  • Current Limit Protection: The current limit feature prevents the device from sourcing excessive current, safeguarding the regulator and the load from potential harm due to overcurrent conditions.

Applications

The LP38858S-1.2 is versatile and can be used in a multitude of applications, including:

  • FPGA, DSP, and ASIC power supplies
  • Consumer electronics such as set-top boxes and gaming consoles
  • Automotive infotainment and telematics
  • Networking and telecommunication equipment
  • Portable and battery-powered devices

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LP38858S-1.2 is no exception. It is designed to meet the rigorous standards of the industry, ensuring performance and durability in even the most demanding conditions.

Conclusion

The LP38858S-1.2 from Texas Instruments stands out as a reliable and efficient power management solution. Its ability to provide a stable voltage with high current capability makes it an excellent choice for a broad range of applications. With built-in protection features, it ensures the safety and longevity of electronic systems, making it a trusted component for engineers and designers alike.

You May Also Be Interested in

Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us
SII Semiconductor Corporation
HIGH RIPPLE-REJECTION AND LOW DROPOUT HIGH OUTPUT CURRENT CMOS VOLTAGE REGULATOR
Lowest to $0.3860
Texas Instruments
1.5A Fast Ultra Low Dropout Linear Regulators | IC REG LIN POS ADJ 1.5A DDPAK
Lowest to $4.0490
ON Semiconductor
IC REG LDO 3.3V 0.3A SOT223
Lowest to $1.9945
Texas Instruments
IC REG LDO 3.3V 3A DDPAK
Lowest to $3.9770
SII Semiconductor Corporation
IC REG LINEAR 5V 75MA SOT89-3
Lowest to $0.1682
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.1241
Panasonic
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess