EN
  • EN
  • DE
  • IT

LP3917RLX-N/NOPB

Part No LP3917RLX-N/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC PMU CDMA W/CHARGER 49USMDXT / Cellular Phones to 49-Pin DSBGA T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Part Status Obsolete(EOL)
Applications Cellular, CDMA Handset
Operating Supply Voltage 3 V ~ 5.5 V
Mounting SMD
Package 49-WFBGA, DSBGA
Manufacturer Package 49-DSBGA
Win Source Part Number 779833-LP3917RLX-N/NOPB
Popularity Medium
Supply and Demand Status Balance
Family Name LP3917
Introduction Date December 01, 2006
ECCN 5A991.g
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LP3917RLX-N/NOPB CAD Model

Description

The LP3917RLX-N/NOPB is a high-performance, multifunction power management unit (PMU) designed by Texas Instruments. This advanced PMU is specifically engineered to cater to the power requirements of portable and handheld devices such as smartphones, tablets, and other multimedia gadgets.

Key Features

  • Integrated Circuitry: The LP3917RLX-N/NOPB combines multiple functionalities such as a battery charger, multiple linear regulators, a switched capacitor converter, and an I2C compatible interface in a single package, ensuring a compact and efficient power management solution.
  • Power Efficiency: With its optimized design, it provides excellent power conversion efficiency, which is crucial for extending battery life in portable devices.
  • Versatility: The device supports a wide range of input voltages, making it adaptable to various power sources and battery technologies.
  • Programmable Voltage Levels: The PMU features programmable voltage levels for the linear regulators, allowing precise control over the power supplied to different components of the system.
  • Protection Features: The LP3917RLX-N/NOPB includes over-voltage, under-voltage, and thermal protection circuits to safeguard the device and the end product from electrical mishaps.

Applications

The LP3917RLX-N/NOPB is suitable for a wide array of portable applications, including but not limited to:

  • Smartphones and PDAs
  • Portable media players
  • Handheld gaming consoles
  • GPS devices

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the LP3917RLX-N/NOPB is no exception. It is manufactured to the highest industry standards and is designed to provide a reliable power management solution over the product's lifespan.

Environmental Compliance

The LP3917RLX-N/NOPB is RoHS compliant and lead-free, reflecting Texas Instruments' dedication to environmental sustainability and the reduction of hazardous substances in electronic components.

You May Also Be Interested in

Texas Instruments
IC XFRMR DRVR NCH 350MA SOT23-5
Lowest to $0.5940
Diodes Incorporated
DUAL VOLTAGE HEAT CONTROLLER / PMIC
Lowest to $11.6696
Diodes Incorporated
HEATER CONTROLLER DIP-8 / Heating Controller PMIC 8-DIP
Need more? Email Us
Freescale Semiconductor - NXP
INTEGRATED POWER MANAGEMENT TO 3
Lowest to $5.6478
Diodes Incorporated
HEATER CONTROLLER DIP-8 / Heating Controller PMIC 8-DIP
Need more? Email Us
Renesas Electronics America
IC CLOCK
Lowest to $8.0436
Texas Instruments
IC REGULATOR CONV SMD / PMIC
Lowest to $4.9292
Microchip Technology
IC ULTRASOUND PULSER 64VQFN
Lowest to $60.2118
Microchip Technology
IC SWITCHING REGULATOR TO66
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess