EN
  • EN
  • DE

LP3936SLX

Part No LP3936SLX
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description Lighting Management System for Six White LEDs and One RGB or FLASH LED | IC LED DRIVER RGLTR DIM 32TCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Type DC DC Regulator
Topology Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 9
Voltage - Supply (Minimum) 3V
Voltage - Supply (Maximum) 6V
Voltage - Output 5.3V
Current - Output / Channel 25mA, 120mA (Flash)
Frequency 1MHz
Dimming PWM
Applications Backlight, Camera Flash
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 32-WFLGA
Supplier Device Package 32-TLGA (4.5x5.5)
Family Part Number LP3936
Manufacturer Pack Quantity 2,500
MSL Level 3 (168 Hours)
Win Source Part Number 1203669-LP3936SLX
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LP3936SLX CAD Model

Description

The LP3936SLX is a versatile, high-performance power management unit designed by Texas Instruments (TI), a leader in semiconductor solutions. This advanced IC is engineered to meet the demanding power requirements of modern, battery-powered handheld devices. The LP3936SLX integrates multiple linear regulators, providing a compact and efficient solution for space-constrained applications.

Key Features

  • Multiple Output Channels: The LP3936SLX boasts several regulated output voltages, which can be precisely adjusted to match the needs of the specific application.
  • High Efficiency: Designed for efficiency, this power management IC reduces power consumption, thereby extending battery life in portable devices.
  • Low Dropout (LDO) Regulators: The inclusion of LDO regulators ensures stable operation even when the input voltage is very close to the output voltage, enhancing the performance of the end product.
  • Thermal Shutdown Protection: The device features built-in thermal shutdown protection, safeguarding the IC and the device it powers from potential damage due to overheating.
  • Small Package Size: The LP3936SLX comes in a compact package, making it an ideal choice for applications where board space is at a premium.

Applications

The LP3936SLX is particularly well-suited for a wide range of portable devices, such as:

  • Smartphones
  • Tablets
  • Portable media players
  • Handheld gaming consoles
  • GPS units

Conclusion

The Texas Instruments LP3936SLX is a highly integrated power management solution that offers excellent performance, high efficiency, and a small footprint. It is an ideal choice for designers looking to optimize power management in compact, battery-powered devices. With its advanced features and robust protection mechanisms, the LP3936SLX ensures reliable operation, making it a smart choice for a wide array of portable applications.

You May Also Be Interested in

Rohm Semiconductor
IC WHITE LED DRIVER 40SSOP
Lowest to $1.5349
Texas Instruments
Lighting Management System for Six White LEDs and One RGB or FLASH LED | IC LED DRIVER RGLTR DIM 32TCSP
Lowest to $3.8453
Power Integrations
IC LED DRIVER OFFL DIM ESIP-7C
Lowest to $3.6602
Texas Instruments
IC LED DRIVER RGLTR 800MA 8WSON
Lowest to $3.6481
STMicroelectronics
IC LED DRIVER LINEAR 400MA 14SO
Lowest to $1.1367
STMicroelectronics
IC LED DRIVER LINEAR 100MA 24SO
Lowest to $2.1498
ON Semiconductor
IC LED DRIVER LINEAR DIM SC70-6
Lowest to $0.4106
Infineon Technologies
IC LED DRVR DCDC CONTROLLER 8DSO
Lowest to $0.9612
ON Semiconductor
IC LED DRVR RGLTR DIM 1.5A 8DFN
Lowest to $1.1220

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess