EN
  • EN
  • DE

LP3965ESX-ADJ

Part No LP3965ESX-ADJ
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO ADJ 1.5A DDPAK
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 7V
Nominal Output Voltage (Min/Fixed) 1.216V
Maximum Output Voltage 5.1V
Dropout Voltage-Max 0.55V @ 1.5A
Output Current 1.5A
Operating Supply Current 9mA to 15mA
PSRR 60dB to 40dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Adjustable
Output Voltage 1.216 V to 5.1 V
Voltage - Dropout (Typical) 0.38V @ 1.5A
Mounting SMD (SMT)
Case / Package DDPAK/TO-263-5
Win Source Part Number 089758-LP3965ESX-ADJ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LP3965ESX-ADJ CAD Model

Description

The LP3965ESX-ADJ from Texas Instruments is a high-performance, adjustable output voltage regulator designed to deliver outstanding performance and efficiency. This product is specifically engineered to provide a robust and flexible solution for a broad range of applications requiring precision voltage regulation.

The LP3965ESX-ADJ boasts a wide input voltage range, able to accommodate a variety of input sources. The output voltage can be adjusted from 1.22V to 5V, providing excellent flexibility for a wide range of design requirements. This voltage regulator can deliver up to 1.5A of output current, making it suitable for power-hungry applications.

One of the key features of the LP3965ESX-ADJ is its superior thermal performance. The device is capable of operating efficiently even in high-temperature environments, ensuring reliable and consistent performance. It also features a thermal shutdown protection mechanism, further enhancing its safety and reliability.

The LP3965ESX-ADJ also offers excellent load and line regulation, ensuring a stable output voltage even under varying load conditions. This makes it ideal for applications that require a steady and reliable power supply. Furthermore, the device has a low dropout voltage, ensuring efficient operation and reducing power wastage. This makes the LP3965ESX-ADJ an environmentally friendly choice, as it can help to reduce the carbon footprint of electronic devices.

This voltage regulator from Texas Instruments also features an adjustable soft-start function, which allows the device to gradually reach its operating voltage, reducing stress on the system and enhancing overall system reliability. The device also incorporates a shutdown input, allowing it to be turned off when not in use, thereby conserving energy.

The LP3965ESX-ADJ is packaged in a space-saving TO-263 package, making it suitable for space-constrained applications. Its compact size, combined with its high performance and flexibility, make it an ideal choice for a wide range of applications, including power supplies for microprocessors, graphic cards, and other digital circuits.

In conclusion, the LP3965ESX-ADJ from Texas Instruments is a versatile and high-performing adjustable voltage regulator. Its wide input voltage range, adjustable output, superior thermal performance, and excellent load and line regulation make it a reliable and efficient solution for a variety of applications.

You May Also Be Interested in

Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT89-5
Need more? Email Us
Texas Instruments
IC REG LINEAR 1V 500MA 6WSON
Lowest to $0.5821
Microchip Technology
IC REG LINEAR 1.8V 1A SOT-223-3
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT89-5
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 1.15V 500MA SOT-25
Need more? Email Us
Texas Instruments
ENHANCED-PRODUCT, 500-MA, LOW-NO
Need more? Email Us
TAEJIN / HTC Korea
IC REG LINEAR 3.3V 3A TO220-3
Lowest to $0.8732
Infineon Technologies
IC REG LIN POS ADJ PG-SSOP-14-EP
Need more? Email Us
Renesas Electronics America
IC REG LINEAR POS ADJ 14-HTSSOP
Lowest to $0.9710

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.6429 $53.1432
19+ $5.4506 $103.5614
29+ $5.2802 $153.1258
40+ $5.1099 $204.3960
51+ $4.9396 $251.9196
68+ $4.4286 $301.1448
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,006 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess