EN
  • EN
  • DE

LP3971SQ-N510/NOPB

Part No LP3971SQ-N510/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC PMU FOR ADV APPLICATION 40QFN / Processor PMIC 40-WQFN (5x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Mfr Texas Instruments
Package Tape & Reel
Product Status Not For New Designs
Applications Processor
Current - Supply 60µA
Voltage - Supply 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 40-WFQFN Exposed Pad
Supplier Device Package 40-WQFN (5x5)
Base Product Number LP3971
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names LP3971SQ-N510TR,LP3971SQ-N510/NOPBDKR,LP3971SQ-N510DKR-ND,LP3971SQ-N510CT-ND,LP3971SQ-N510/NOPBTR,LP3971SQN510NOPB,LP3971SQ-N510TR-ND,LP3971SQ-N510CT,LP3971SQ-N510DKR,LP3971SQ-N510/NOPBCT
Standard Package 1,000
Win Source Part Number 1070562-LP3971SQ-N510/NOPB
Ultra Librarian 3D Model Ultra Librarian LP3971SQ-N510/NOPB CAD Model

Description

The LP3971SQ-N510/NOPB is a versatile Power Management Integrated Circuit (PMIC) developed by Texas Instruments, designed to cater to the rigorous power requirements of high-performance embedded processors and other advanced digital applications.

Key Features

  • Multiple Voltage Rails: The device provides several regulated power outputs, ensuring a comprehensive power supply solution for multi-core processors and other ICs requiring various voltage levels.
  • High-Efficiency Operation: With its integrated switching regulators, the LP3971SQ-N510/NOPB operates at high efficiency, which is crucial for battery-powered devices, minimizing power loss and heat generation.
  • Programmable Output Voltage: The output voltage levels can be programmed via an I2C-compatible serial interface, offering flexibility to match the needs of specific applications.
  • Power Sequencing: This PMIC supports programmable power sequencing, allowing for the precise control of the power-up and power-down order of connected subsystems, which is essential for system stability.

Applications

  • Smartphones and Tablets
  • Portable and Handheld Devices
  • Embedded Systems
  • Networking Equipment

Quality and Reliability

The LP3971SQ-N510/NOPB is designed with the commitment to quality that Texas Instruments is known for. It features over-temperature and over-current protection, ensuring reliable operation under various conditions. The device comes in a compact 40-WQFN (6x6) package, making it suitable for space-constrained applications.

Environmental Compliance

Adhering to environmental standards, the LP3971SQ-N510/NOPB is lead-free and RoHS compliant, reflecting Texas Instruments' dedication to reducing the environmental impact of their products.

Ordering Information

The part number LP3971SQ-N510/NOPB is available for order, and its NOPB designation indicates that it is provided in a tray without lead (Pb) for environmentally responsible manufacturing. For detailed specifications, datasheets, and ordering information, please visit the Texas Instruments website or contact an authorized distributor.

You May Also Be Interested in

Infineon Technologies
IC CONTROLLER / PMIC
Lowest to $3.2640
Rohm Semiconductor
STROBE CHARGE CONTROL IC FOR DSC
Lowest to $1.7427
Infineon Technologies
IC CONTROLLER 40QFN / PMIC
Lowest to $3.0043
STMicroelectronics
IC REAR DOOR ACT DVR POWERSO-36
Lowest to $7.8228
Renesas Electronics America
MIXED SIGNAL POWER MANAGEMENT / PMIC
Lowest to $3.9178
STMicroelectronics
IC DVR DOOR ACTUATOR POWERSO-36
Lowest to $46.0718
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL
Lowest to $8.1612
Elantec
CCD DRIVER, 2A PDSO8
Lowest to $6.4561
Rohm Semiconductor
IC POWER MANAGEMENT SMD / PMIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess