EN
  • EN
  • DE

LP3981IMMX-3.0

Part No LP3981IMMX-3.0
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3V 0.3A 8VSSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 6V
Nominal Output Voltage (Min/Fixed) 3V
Dropout Voltage-Max 0.2V @ 300mA
Output Current 300mA
Operating Supply Current 120μA to 210μA
PSRR 50dB to 55dB (1kHz to 10kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-VSSOP
Win Source Part Number 1056725-LP3981IMMX-3.0
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LP3981IMMX-3.0 CAD Model

Description

Product Overview: Texas Instruments LP3981IMMX-3.0

The LP3981IMMX-3.0 is a precision, low dropout micro-power voltage regulator from Texas Instruments, designed to deliver a fixed output voltage of 3.0V with an impressive accuracy. This component is part of the LP3981 series, which is known for its high performance in terms of stability and power supply rejection ratio (PSRR), making it an ideal choice for battery-powered devices and other applications where power efficiency is crucial.

Key Features

  • Output Voltage: The device provides a stable 3.0V output, which is essential for consistent performance in sensitive electronics.
  • High Accuracy: With a precision output, the LP3981IMMX-3.0 maintains voltage levels within tight tolerances, ensuring reliable operation of the end application.
  • Low Dropout: The low dropout feature means it can operate efficiently even when the input voltage is very close to the output voltage, reducing power loss and improving battery life.
  • Low Quiescent Current: The device is optimized for low quiescent current, which minimizes the power consumed when the device is in idle mode, further extending battery life.
  • Compact Package: Housed in an 8-pin Mini Small Outline Package (MSOP), the LP3981IMMX-3.0 is suitable for space-constrained applications.

Applications

The LP3981IMMX-3.0 is versatile and can be used in a wide range of applications. It is particularly well-suited for portable devices where power efficiency is paramount. Common applications include:

  • Mobile Phones
  • PDAs and Handheld Devices
  • Digital Cameras
  • Portable Media Players
  • Wireless Peripherals
  • GPS Devices

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the LP3981IMMX-3.0 is no exception. It is manufactured to the highest standards to ensure it meets the rigorous demands of modern electronic devices. Customers can trust in the consistent performance and longevity of this voltage regulator, backed by Texas Instruments' extensive expertise in power management solutions.

For detailed specifications, application notes, and additional resources, designers and engineers are encouraged to visit the Texas Instruments website or consult the product datasheet.

You May Also Be Interested in

STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
Microchip Technology
IC REG LDO 3.3V/1.8V/2.63V 8MSOP
Lowest to $1.2411
STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107
Texas Instruments
IC REG LDO 1.8V 1.5A DDPAK
Lowest to $3.1315
Panasonic
Need more? Email Us
ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298
Panasonic
Need more? Email Us
Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.1241

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2875 $51.5000
95+ $1.0565 $100.3675
150+ $1.0234 $153.5100
205+ $0.9904 $203.0320
265+ $0.9574 $253.7110
350+ $0.8584 $300.4400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,966 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess