EN
  • EN
  • DE

LP3982ILD-3.3

Part No LP3982ILD-3.3
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description LP3982 Micropower, Ultra Low-Dropout, Low-Noise, 300 mA CMOS Regulator | IC REG LINEAR 3.3V 300MA 8WSON
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Status Obsolete
Output Type Fixed
Voltage - Input (Maximum) 6V
Min/Fixed Output Voltage 3.3V
Maximum Dropout Voltage 0.22V at 200mA
Output Current 300mA
Current - Quiescent (Iq) 270μA
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-WFDFN Exposed Pad
Supplier Device Package 8-WSON (3x2.5)
Family Part Number LP3982
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1203786-LP3982ILD-3.3
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LP3982ILD-3.3 CAD Model

Description

The LP3982ILD-3.3 is a low-dropout (LDO) linear voltage regulator designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This high-performance regulator is engineered to maintain a stable 3.3V output voltage, making it an ideal choice for a variety of sensitive electronic applications that require a consistent power supply.

Key Features

  • Stable Output Voltage: Delivers a fixed 3.3V output, which is essential for powering 3.3V logic and microcontroller-based systems.
  • High Accuracy: Offers excellent load and line regulation, ensuring minimal deviation in output voltage under varying load conditions and input voltage levels.
  • Low Dropout: The device's low dropout voltage allows it to continue regulating the output voltage even when the input voltage is very close to the output voltage, improving efficiency and battery life in portable applications.
  • Low Quiescent Current: Features a low quiescent current, reducing standby power consumption and making it suitable for battery-powered devices.
  • Thermal Protection: Incorporates thermal shutdown protection to prevent damage from overheating.
  • Current Limiting: Built-in current limiting protects the device and the load from fault conditions.

Applications

The LP3982ILD-3.3 is versatile and can be used in a broad range of applications, including:

  • Mobile Phones
  • Handheld Instruments
  • Wireless LAN Devices
  • Personal Digital Assistants (PDAs)
  • Portable Media Players

Package and Quality

This regulator is available in a space-saving micro SMD package, which is highly suitable for compact and integrated designs. With Texas Instruments' commitment to quality, the LP3982ILD-3.3 is designed to meet the stringent requirements of the electronics industry, ensuring reliability and performance.

Conclusion

The Texas Instruments LP3982ILD-3.3 LDO voltage regulator stands out with its stable output, high accuracy, and energy-efficient operation. Its protective features and compact form factor make it a go-to choice for engineers and designers looking to develop reliable and high-performance electronic products.

You May Also Be Interested in

Texas Instruments
LP38693 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | IC REG LINEAR 5V 500MA 6WSON
Lowest to $2.9777
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
Texas Instruments
1.5A Fast Ultra Low Dropout Linear Regulators | IC REG LIN POS ADJ 1.5A DDPAK
Lowest to $4.0490
SII Semiconductor Corporation
HIGH RIPPLE-REJECTION AND LOW DROPOUT HIGH OUTPUT CURRENT CMOS VOLTAGE REGULATOR
Lowest to $0.3860
Microchip Technology
IC REG LDO 2.75V 0.15A SOT23-5
Lowest to $0.3892
Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us
Texas Instruments
IC REG LDO 1.8V 1.5A DDPAK
Lowest to $3.1315
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3599 $54.3960
90+ $1.1159 $100.4310
140+ $1.0810 $151.3400
195+ $1.0461 $203.9895
250+ $1.0113 $252.8250
335+ $0.9066 $303.7110
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,500 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess