EN
  • EN
  • DE

LP3982IMM-1.8

Part No LP3982IMM-1.8
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description LP3982 Micropower, Ultra Low-Dropout, Low-Noise, 300 mA CMOS Regulator | IC REG LINEAR 1.8V 300MA 8VSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Output Type Fixed
Voltage - Input (Maximum) 6V
Min/Fixed Output Voltage 1.8V
Maximum Dropout Voltage 0.22V at 200mA
Output Current 300mA
Current - Quiescent (Iq) 270μA
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-VSSOP
Family Part Number LP3982
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1203792-LP3982IMM-1.8
Manufacturer Homepage www.ti.com
Family Name LP3982
Introduction Date July 01, 2002
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LP3982IMM-1.8 CAD Model

Description

Product Overview: Texas Instruments LP3982IMM-1.8

The Texas Instruments LP3982IMM-1.8 is a high-performance, low-dropout (LDO) linear voltage regulator designed to deliver a stable and precise 1.8V output voltage. This regulator is ideal for portable and battery-powered applications where energy efficiency and space constraints are critical considerations.

Key Features

  • Output Voltage: Precisely regulated 1.8V output, suitable for powering sensitive digital circuits.
  • High Accuracy: Ensures tight output voltage regulation, with an accuracy of ±0.5% at room temperature and ±1% over the full temperature range.
  • Low Dropout: Offers a low dropout voltage, which enables full regulation even when the input voltage is close to the output voltage, enhancing system efficiency.
  • Load Capacity: Capable of supplying up to 300mA of output current, sufficient for a wide range of applications.
  • Low Quiescent Current: Exhibits low quiescent current, making it suitable for battery-powered devices where power conservation is paramount.
  • Thermal Shutdown and Overcurrent Protection: Built-in safety features protect the device and the load from damage due to excessive temperature and current conditions.
  • Small Package Size: Available in a compact, 8-pin VSSOP (Mini Small Outline Package), which is ideal for space-constrained applications.

Applications

  • Mobile Phones
  • PDAs and Handheld Devices
  • Portable Media Players
  • Wireless LAN Cards
  • GPS Receivers

The LP3982IMM-1.8 voltage regulator from Texas Instruments is designed to meet the rigorous demands of modern electronic devices. Its high level of integration, combined with its performance features, makes it an excellent choice for designers looking to optimize power management in portable and space-limited applications. With its robust protection features and high efficiency, the LP3982IMM-1.8 ensures reliable operation and extends the battery life of the end product.

For detailed technical specifications, application notes, and support resources, please visit the Texas Instruments website or contact their support team for further assistance.

You May Also Be Interested in

Microchip Technology
IC REG LDO 2.75V 0.15A SOT23-5
Lowest to $0.3892
STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107
Texas Instruments
IC REG LDO 3.3V 3A DDPAK
Lowest to $3.9770
Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437
Panasonic
Need more? Email Us
Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3746
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us
Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5178 $51.7800
240+ $0.4249 $101.9760
365+ $0.4116 $150.2340
505+ $0.3984 $201.1920
650+ $0.3851 $250.3150
870+ $0.3452 $300.3240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,750 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess