The LP3985IBLX-3.0 from Texas Instruments is a high-quality, robust low-dropout (LDO) regulator designed to provide ultra-low noise and high power supply rejection ratio (PSRR) suitable for RF and digital processor applications. This product is meticulously engineered to deliver a fixed output voltage of 3.0V with exceptional performance.
- Maximum Input Voltage: 5.5V
- Maximum Output Current: 150 mA
- PSRR at 1 kHz: 60 dB
- Ultra-Low Dropout Voltage: 210 mV at 150 mA output
- Fast Start-Up Time: 50 µs
- Junction-to-Ambient Thermal Resistance: 260 °C/W
- Protection Features: Built-in current limit and thermal shutdown protection
- Package: Compact, space-saving Micro SMD
- Compliance: RoHS compliant, compatible with both leaded and lead-free soldering processes