EN
  • EN
  • DE

LP3985IM5X-2.8

Part No LP3985IM5X-2.8
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description LP3985 Micropower, 150mA Low-Noise Ultra Low-Dropout CMOS Voltage Regulator | IC REG LINEAR 2.8V 150MA SOT23-5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Output Type Fixed
Voltage - Input (Maximum) 6V
Min/Fixed Output Voltage 2.8V
Maximum Dropout Voltage 0.1V at 150mA
Output Current 150mA
Current - Quiescent (Iq) 150μA
Maximum Supply Current 250μA
PSRR 50dB ~ 40dB (1kHz ~ 10kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Family Part Number LP3985
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Win Source Part Number 1203824-LP3985IM5X-2.8
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian LP3985IM5X-2.8 CAD Model

Description

The LP3985IM5X-2.8 is a precision, low-dropout micro-power voltage regulator from Texas Instruments, designed to deliver a fixed output of 2.8 volts. This component falls under the category of linear voltage regulators, which are essential in applications requiring stable and precise voltage supplies. The LP3985IM5X-2.8 is particularly suitable for portable and battery-powered devices due to its low power consumption and small footprint.

Key Features

  • Output Voltage: Precisely regulated 2.8V output, making it ideal for consistent power supply needs.
  • High Accuracy: Ensures minimal deviation from the target voltage, providing reliable performance for sensitive electronic circuits.
  • Low Dropout: Capable of maintaining output regulation with minimal difference between the input and output voltages, enhancing efficiency in operation.
  • Low Quiescent Current: Its micro-power consumption makes it an excellent choice for battery-operated devices, as it helps in prolonging battery life.
  • Stable with Low-ESR Capacitors: Compatible with a wide range of capacitors, reducing the likelihood of oscillations and improving overall stability.
  • Thermal Shutdown and Short-Circuit Protection: Built-in safety features protect the device and the application from potential damage due to overheating or short circuits.
  • Small Package Size: Available in the SOT-23-5 package, which is suitable for space-constrained applications.

Applications

The LP3985IM5X-2.8 is versatile and can be used in a variety of applications, including but not limited to:

  • Cellular phones
  • Personal digital assistants (PDAs)
  • Digital cameras
  • Portable media players
  • Wireless LAN devices
  • GPS receivers

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the LP3985IM5X-2.8 is no exception. It is designed to meet the rigorous standards of the electronics industry, ensuring that it performs to specifications under varying conditions and throughout its intended lifespan.

You May Also Be Interested in

Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411
Texas Instruments
IC REG LDO 1.8V 1.5A DDPAK
Lowest to $3.1315
ON Semiconductor
IC REG LDO 3.3V 0.3A SOT223
Lowest to $1.9945
Microchip Technology
IC REG LDO 2.5V 10MA TSOT23-5
Lowest to $1.0589
Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us
Texas Instruments
Micropower and Low-Noise, 500-mA Ultra Low-Dropout Regulator | IC REG LINEAR 2.5V 500MA 8WSON
Need more? Email Us
Texas Instruments
1.5A Fast Ultra Low Dropout Linear Regulators | IC REG LIN POS ADJ 1.5A DDPAK
Lowest to $4.0490
STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107
Linear Technology
IC REG LDO 5V 0.3A 8SOIC
Lowest to $11.6418

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
460+ $0.1095 $50.3700
1,115+ $0.0899 $100.2385
1,725+ $0.0871 $150.2475
2,375+ $0.0843 $200.2125
3,070+ $0.0815 $250.2050
4,105+ $0.0731 $300.0755
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 460 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess