EN
  • EN
  • DE
  • IT

LP3987ITLX-3.0/NOPB

Part No LP3987ITLX-3.0/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 3V 150MA 5DSBGA  /  Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 5-DSBGA (1.41x1.08)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr Texas Instruments
Package Tape & Reel (TR)
Product Status Obsolete
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 6V
Voltage - Output (Min/Fixed) 3V
Voltage Dropout (Max) 0.1V @ 150mA
Current - Output 150mA
Current - Quiescent (Iq) 120 µA
Current - Supply (Max) 200 µA
PSRR 50dB ~ 10dB (10kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 5-WFBGA, DSBGA
Supplier Device Package 5-DSBGA (1.41x1.08)
Base Product Number LP3987
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names LP3987ITLX-3.0,LP3987ITLX-3.0-ND
Standard Package 3,000
Win Source Part Number 1070575-LP3987ITLX-3.0/NOPB
Ultra Librarian 3D Model Ultra Librarian LP3987ITLX-3.0/NOPB CAD Model

Description

The LP3987ITLX-3.0/NOPB is a precision, low-dropout micro-power voltage regulator from the esteemed semiconductor manufacturer Texas Instruments. This component is specifically designed to deliver a fixed output of 3.0 volts, making it an ideal choice for a wide array of electronic applications where a stable and efficient power supply is necessary.

Key Features

  • Output Voltage: The device provides a fixed output voltage of 3.0V, which is crucial for maintaining the performance and reliability of sensitive electronic circuits.
  • High Accuracy: With an output voltage accuracy of ±1%, the LP3987ITLX-3.0/NOPB ensures precise power delivery for critical applications.
  • Low Dropout: The low dropout voltage allows the regulator to continue delivering a regulated output even when the supply voltage is very close to the output voltage, which is essential for battery-operated devices.
  • Low Quiescent Current: The device features a very low quiescent current, which enhances the battery life of portable applications by minimizing power consumption when in standby mode.
  • Thermal Shutdown Protection: Built-in thermal shutdown protection prevents damage from overheating, thereby ensuring the longevity and reliability of the regulator and the overall system.
  • Stable with Low-ESR Capacitors: The LP3987ITLX-3.0/NOPB is stable with ceramic output capacitors, which have a lower equivalent series resistance (ESR) than other types of capacitors, providing improved performance and space-saving advantages.

Applications

The LP3987ITLX-3.0/NOPB is versatile and can be used in various applications, including but not limited to:

  • Mobile phones and PDAs
  • Portable media players
  • Wireless LAN devices
  • GPS receivers
  • Other battery-powered electronics

Quality and Reliability

Texas Instruments is renowned for its commitment to quality, and the LP3987ITLX-3.0/NOPB is no exception. It comes in a lead-free, 5-pin SOT-23 package, and is characterized for operation over an ambient temperature range of -40°C to 125°C. The NOPB designation indicates that the product is "No Lead (Pb) / RoHS compliant," adhering to environmental standards.

You May Also Be Interested in

Texas Instruments
Single Output LDO, 150mA, Fixed(5.0V), Low Quiescent Current, 60V Load Dump Protection 8-PDIP -40 to 125
Need more? Email Us
Fremont Micro Devices USA
IC REG LDO 1.8V 0.4A SOT23-5
Lowest to $0.1598
Infineon Technologies
IC REG LINEAR POS ADJ 70MA 8DSO / Linear Voltage Regulator IC Positive Adjustable 1 Output 70mA PG-DSO-8
Lowest to $1.0866
Microchip Technology
IC REG LIN 2.05V 200MA SOT23A-3 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23A-3
Lowest to $1.2347
Analog Devices Inc.
LDO Regulator Pos 3.3V5V 0.1A/0.5A/0.5A/0.3A 16-Pin LFCSP EP T/R / IC REG LDO ADJ 16SMT
Lowest to $10.4638
ON Semiconductor
IC REG LINEAR 3.3V 1A SOT223 / Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223 (TO-261)
Need more? Email Us
Infineon Technologies
Standard Regulator Pos 1.2V to 37V 1.5A 3-Pin(3+Tab) TO-257
Need more? Email Us
Texas Instruments
IC REG LINEAR -12V 100MA 8SOIC / Linear Voltage Regulator IC Negative Fixed 1 Output 100mA 8-SOIC
Lowest to $1.0957
Fremont Micro Devices USA
IC REG LDO 3.3V SOT23-5
Lowest to $0.1888

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.6548
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess