EN
  • EN
  • DE

LP3991TL-2.8/NOPB

Part No LP3991TL-2.8/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 2.8V 0.3A 4DSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 4V
Nominal Output Voltage (Min/Fixed) 2.8V
Dropout Voltage-Max 0.16V @ 300mA
Output Current 300mA
Operating Supply Current 100μA to 225μA
PSRR 65dB (1kHz)
Control Features Enable
Protection Features Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 4-DSBGA
Win Source Part Number 1056776-LP3991TL-2.8/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LP3991TL-2.8/NOPB CAD Model

Description

The LP3991TL-2.8/NOPB is a high-performance, low-dropout linear regulator designed and manufactured by Texas Instruments. This regulator is specifically engineered to maintain a stable 2.8V output voltage with an input voltage range from 2.9V to 6V, making it ideal for battery-powered applications and portable devices where energy efficiency is paramount.

Key Features

  • Output Voltage: Precisely regulated 2.8V output to power sensitive electronics.
  • Dropout Voltage: Ultra-low dropout performance ensures efficiency, with a typical value of only 90mV at 300mA load.
  • Current Capacity: Capable of delivering up to 300mA of continuous output current.
  • Stability: Stable with low-ESR ceramic capacitors, reducing the size and cost of external components.
  • Thermal Performance: Excellent thermal performance with a junction temperature range from -40°C to 125°C.
  • Package: Available in a space-saving 5-pin SOT-23 package, ideal for compact PCB layouts.
  • Noise Reduction: Low output noise, making it suitable for RF and precision analog circuits.
  • Protection Features: Built-in overcurrent and thermal shutdown protection to safeguard the device and the load.

Applications

The LP3991TL-2.8/NOPB is versatile and can be used in a variety of applications, including but not limited to:

  • Mobile Phones
  • PDAs and Handheld Devices
  • Wireless LAN Devices
  • GPS Receivers
  • Digital Cameras
  • Portable Media Players
  • Microcontroller Power Supplies

Environmental and Regulatory Compliance

The LP3991TL-2.8/NOPB is RoHS compliant and is designed with a green product strategy, ensuring minimal environmental impact and compliance with international regulations. The NOPB designation indicates that the product is lead-free and suitable for use in lead-free soldering processes.

Conclusion

With its high precision, low dropout voltage, and robust protection features, the LP3991TL-2.8/NOPB from Texas Instruments stands out as a reliable power management solution for a wide array of electronic devices. Its compact form factor and compliance with environmental standards make it a smart choice for designers looking to create energy-efficient and space-conscious applications.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.1876 $50.3148
56+ $1.7950 $100.5200
87+ $1.7389 $151.2843
119+ $1.6828 $200.2532
154+ $1.6267 $250.5118
206+ $1.4584 $300.4304
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,268 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess