EN
  • EN
  • DE

LP3995ITL-2.8/NOPB

Part No LP3995ITL-2.8/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 2.8V 0.15A 5DSBGA / LDO Regulator Pos 2.8V 0.15A 5-Pin DSBGA T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 6V
Output Voltage 2.8V
Voltage Dropout (Maximum) 0.1V @ 150mA
Output Current 150mA
Operating Supply Current 150μA ~ 200μA
PSRR 60dB ~ 50dB (1kHz ~ 10kHz)
Control Features Enable
Protection Features Over Temperature, Short Circuit
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 5-WFBGA, DSBGA
Manufacturer Package 5-DSBGA
Win Source Part Number 779885-LP3995ITL-2.8/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LP3995
Introduction Date May 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LP3995ITL-2.8/NOPB CAD Model

Description

The LP3995ITL-2.8/NOPB is a low-dropout linear voltage regulator designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This highly efficient regulator is optimized for powering sensitive components in a variety of electronic devices, ensuring stable operation and extended battery life.

Key Features

  • Output Voltage: The device provides a fixed output voltage of 2.8V, which is ideal for low-voltage applications that require a precise and stable power supply.
  • High Accuracy: With an impressive output voltage accuracy of ±1%, the LP3995ITL-2.8/NOPB ensures reliable performance for critical applications.
  • Low Dropout: The low dropout voltage allows the regulator to continue delivering a stable output even when the input-to-output voltage differential is minimal, making it an excellent choice for battery-operated devices.
  • Current Limiting and Thermal Protection: Built-in current limiting and thermal shutdown features protect the device and the application from damage due to overcurrent and overheating conditions.
  • Noise Reduction: The LP3995ITL-2.8/NOPB is designed to minimize output noise, making it suitable for noise-sensitive applications such as RF circuits and audio devices.
  • Small Package: The regulator is available in a compact 5-pin SOT-23 package, which is perfect for space-constrained applications.
  • Lead-Free and RoHS Compliant: The device is fully compliant with RoHS directives and is provided in a lead-free finish, reflecting Texas Instruments' commitment to environmental sustainability.

Applications

The LP3995ITL-2.8/NOPB is versatile and can be used in a wide range of applications, including:

  • Mobile Phones
  • Handheld GPS Units
  • Portable Media Players
  • Wireless LAN Devices
  • Personal Digital Assistants (PDAs)
  • Other Battery-Powered Devices

With its combination of high performance, reliability, and compact size, the LP3995ITL-2.8/NOPB from Texas Instruments stands out as an excellent power management solution for designers looking to enhance the efficiency and longevity of their electronic products.

You May Also Be Interested in

Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us
SII Semiconductor Corporation
HIGH RIPPLE-REJECTION AND LOW DROPOUT HIGH OUTPUT CURRENT CMOS VOLTAGE REGULATOR
Lowest to $0.3860
Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437
Panasonic
Need more? Email Us
Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us
Panasonic
Need more? Email Us
STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107
Microchip Technology
IC REG LDO 2.75V 0.15A SOT23-5
Lowest to $0.3892
Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess