EN
  • EN
  • DE

LP3996SD-1833/NOPB

Part No LP3996SD-1833/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 1.8V/3.3V 10WSON / LP3996 Dual Linear Regulator with 300 mA and 150 mA Outputs and Power-On-Reset
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Output Configuration Positive
Output Type Fixed
Number of Regulators 2
Maximum Input Voltage 6V
Voltage - Output (Min/Fixed) 1.8V, 3.3V
Maximum Dropout Voltage 0.22V at 150mA, 0.55V at 150mA
Current - Output 150mA, 300mA
Current - Quiescent (Iq) 100μA
Current - Supply (Maximum) 170μA
PSRR 58dB ~ 45dB, 70dB ~ 60dB (1kHz ~ 20kHz)
Control Features Enable
Protection Features Over Temperature, Short Circuit
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 10-WFDFN Exposed Pad
Supplier Device Package 10-WSON (3x3)
Part Number Series LP3996
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 808470-LP3996SD-1833/NOPB
Ultra Librarian 3D Model Ultra Librarian LP3996SD-1833/NOPB CAD Model

Description

Overview of LP3996SD-1833/NOPB

The LP3996SD-1833/NOPB is a high-performance, low-dropout linear regulator designed and manufactured by Texas Instruments (TI). This advanced power management integrated circuit (IC) is specifically engineered to deliver a stable and reliable voltage supply for a wide array of electronic devices and applications.

Key Features

  • Output Voltage: The device provides a fixed output voltage of 1.8V, which is ideal for powering sensitive digital circuits that require a precise voltage level for optimal operation.
  • High Accuracy: The output voltage accuracy is maintained within a tight range, ensuring consistent performance and stability for the end application.
  • Current Capability: It is capable of delivering up to 300 mA of continuous load current, making it suitable for a variety of low-power applications.
  • Low Dropout Voltage: The low dropout (LDO) feature allows the regulator to continue providing a stable output even when the input-to-output voltage differential is minimal, enhancing the efficiency of the system.
  • Thermal and Overcurrent Protection: The LP3996SD-1833/NOPB is equipped with built-in thermal shutdown and current limit features to protect the IC and the system from damage due to overheating or excessive current draw.
  • Surface-Mount Device: Packaged in an easy-to-use, space-saving LLP-6 package, this regulator is suitable for compact and high-density circuit designs.

Applications

The LP3996SD-1833/NOPB is versatile and can be used in various applications, including:

  • Portable and battery-powered devices
  • Wireless communication systems
  • Microcontroller power supplies
  • Handheld medical equipment
  • Consumer electronics

Quality and Reliability

As with all Texas Instruments products, the LP3996SD-1833/NOPB is designed to meet the highest quality and reliability standards. It is RoHS compliant and lead-free, ensuring compatibility with modern environmental requirements. Moreover, the "NOPB" suffix indicates that this particular version of the LP3996 series is provided in a "No Lead" (Pb-Free) package.

For designers and engineers looking for a reliable power solution, the LP3996SD-1833/NOPB from Texas Instruments offers an excellent combination of performance, efficiency, and compact form factor, making it an ideal choice for a wide range of applications.

You May Also Be Interested in

Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8312 $50.9616
44+ $2.3231 $102.2164
67+ $2.2505 $150.7835
92+ $2.1779 $200.3668
119+ $2.1053 $250.5307
159+ $1.8875 $300.1125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 992 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess