EN
  • EN
  • DE

LP3996SD-3033/NOPB

Part No LP3996SD-3033/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3V/3.3V 10WSON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 2
Maximum Input Voltage 6V
Nominal Output Voltage (Min/Fixed) 3V, 3.3V
Dropout Voltage-Max 0.22V @ 150mA, 0.55V @ 150mA
Output Current 150mA, 300mA
Operating Supply Current 100μA to 170μA
PSRR 58dB to 45dB, 70dB to 60dB (1kHz to 20kHz)
Control Features Enable
Protection Features Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 10-WSON (3x3)
Win Source Part Number 1056788-LP3996SD-3033/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LP3996SD-3033/NOPB CAD Model

Description

The LP3996SD-3033/NOPB is a precision, dual-output, fast transient response low-dropout regulator (LDO) brought to you by Texas Instruments. Designed to meet the requirements of modern digital electronics, this LDO ensures a stable and clean power supply which is essential for noise-sensitive circuits.

Key Features

  • Output Voltage: The device provides fixed output voltages of 3.0V and 3.3V, which are common levels required by a variety of digital and analog components.
  • High Accuracy: Output voltage accuracy of ±1.5% over line, load, and temperature variations ensures reliable performance under different operating conditions.
  • Power Supply Rejection Ratio (PSRR): Excellent PSRR performance minimizes the effect of supply voltage variations on the output voltage, making it ideal for sensitive applications.
  • Thermal Protection: The device includes an internal thermal shutdown mechanism to protect against excessive temperature and potential thermal damage.
  • Stable with Ceramic Capacitors: The LP3996SD-3033/NOPB is stable with output capacitors as low as 1μF, which allows for smaller and cost-effective designs.
  • Package: Available in a small, leadless WSON package, it is suitable for space-constrained applications.
  • Lead-Free and RoHS Compliant: The component is fully compliant with RoHS standards, minimizing the environmental impact by avoiding hazardous substances.

Applications

The LP3996SD-3033/NOPB is versatile and can be used in a wide range of applications. It is particularly well-suited for:

  • Portable and battery-powered devices
  • Wireless LAN cards and modules
  • FPGA and DSP power supplies
  • Handheld instruments

Conclusion

In summary, Texas Instruments' LP3996SD-3033/NOPB LDO offers a combination of dual output voltages, high accuracy, and fast transient response, packaged in a compact form factor. Its compliance with environmental standards and adaptability to various applications make it an excellent choice for designers looking to enhance the performance and reliability of their power management systems.

You May Also Be Interested in

Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128
Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034
Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess